location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech LGT-H600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LGT-H600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000342 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206029378 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 492390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:57:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech LGT-H600
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - WIRELESS AUDIO – Insert the leave-in nano receiver into a USB port and move freely around home or office, up to 10 metres (33 feet) away from your computer. Enjoy up to six hours of wireless audio with the rechargeable battery.
  • - DIGITAL STEREO SOUND – Laser-tuned drivers provide enhanced, digital audio for full immersion in music, games and calls.
  • - NOISE-CANCELLING MIC – The flexible mic can be positioned for better voice capture and background noise reduction. Tuck the right-sided boom inside the headband and out of the way when you’re not using it.
  • - ON-EAR CONTROLS – Power on and off, adjust the volume or mute your calls with simple on-ear controls located on the right ear cup. Store the nano-receiver along the bottom of the left ear cup when you’re on the go.
  • - PADDED COMFORT – The adjustable padded headband with swivel-mounted foam ear cushions is ultra-comfortable even after hours of listening. Headset folds up easily for portability.
Warranty: 2 years
Long product name Logitech LGT-H600 :
The long product name of Logitech LGT-H600. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H600 Wireless Headset
More>>>
Logitech LGT-H600:
The official description of Logitech LGT-H600 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cut loose from your PC and roam freely as you talk. Lightweight and long-range wireless headset lets you listen and chat up to 10 meters (33 ft.) from your computer. Laser-tuned speaker drivers and noise-cancelling microphone delivers clear calls and stereo sound. Power on and off, adjust the volume or mute your calls with simple on-ear controls located on the right ear cup. Works with Windows®, Mac® and favorite calling applications. Adjustable headband and foam ear cups feel comfortable even after long hours of use.

Short summary description Logitech LGT-H600:
This short summary of the Logitech LGT-H600 data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech LGT-H600, Wireless, Office/Call center, 40 - 10000 Hz, 105 g, Headset, Black

Long summary description Logitech LGT-H600:
This is an auto-generated long summary of Logitech LGT-H600 based on the first three specs of the first five spec groups.

Logitech LGT-H600. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 40 - 10000 Hz. Wireless range: 10 m. Weight: 105 g. Product colour: Black

RICH STEREO SOUND
RICH STEREO SOUND

Laser-tuned drivers provide enhanced, digital audio for full immersion in music, games and calls.

NOISE CANCELING MIC
NOISE CANCELING MIC

Flexible mic can be positioned for better voice capture and background noise reduction. Right-sided boom can be tucked inside the headband and out of the way when you’re not using it.

ON-EAR CONTROLS
ON-EAR CONTROLS

Power on and off, adjust the volume or mute your calls with simple on-ear controls located on the right ear cup. Store the nano-receiver along bottom of the left ear cup when you’re on-the-go.

PADDED COMFORT
PADDED COMFORT

Adjustable padded headband with swivel-mounted foam ear cushions are ultra-comfortable even after hours of listening. Headset folds up easily for portability.

Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 10:35:48
Uk has collected 11 expert reviews for Logitech LGT-H600 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000589 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H110 Stereo Headset Logitech H110 Stereo Headset
(show image)
981-000593 H110 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech USB Headset H570e Stereo Logitech USB Headset H570e Stereo
(show image)
981-000575 USB Headset H570e Stereo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Headset Dual H820e Logitech Wireless Headset Dual H820e
(show image)
981-000517 Wireless Headset Dual H820e 0.00
(excl. VAT)
0 (incl. VAT)
Logitech USB Headset Stereo H650e Logitech USB Headset Stereo H650e
(show image)
981-000519 USB Headset Stereo H650e 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H540 USB Computer Headset Logitech H540 USB Computer Headset
(show image)
981-000480 H540 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H340 USB Computer Headset Logitech H340 USB Computer Headset
(show image)
981-000475 H340 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000368 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000350 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black
(show image)
981-000338 H800 Bluetooth Wireless Headset 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Disclaimer Logitech LGT-H600:
Disclaimer

© 2018 Logitech. All rights reserved. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.