location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech H150 Stereo Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H150 Stereo Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000368 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206029392 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech H150 Stereo Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue Office/Call center Head-band Headset
  • - Wired
  • - Supraaural 20 - 20000 Hz 22 Ω 122 dB
  • - Microphone type: Boom -44 dB
Warranty: 2 years
Long product name Logitech H150 Stereo Headset :
The long product name of Logitech H150 Stereo Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H150 Stereo Headset
More>>>
Logitech H150 Stereo Headset:
The official description of Logitech H150 Stereo Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speak clearly with this simple, easy-to-use analog headset.

Sounds good
With full stereo sound, your headset is great for voice and video calls.

Loud and clear
The noise-canceling microphone cuts background noise—and rotates out of the way when you’re not using it.

Easy setup
Just plug your headset into the 3.5 mm input and output jacks on your computer and it’s ready to go. Simple as that.

Logitech® Stereo Headset H150. Speak clearly with this simple headset with stereo sound, a noise-canceling microphone, an adjustable headband and in-line audio controls.

Full stereo sound
Lets you enjoy your voice and video calls.

Noise-canceling microphone
You won’t have to compete with background noise to be heard—which means crystal clear calls with work, family and friends.

Versatile design
The microphone can be worn on either your left or right side.

Rotating boom
You simply rotate the microphone out of the way when you’re not using it.

Adjustable headband
The headband adjusts to give you just the right fit.

Foam ear cups
Designed to keep your ears comfortable—even during long calls.

In-line audio controls
You can instantly adjust the volume and mute the microphone.

Easy setup
Just plug your headset into the 3.5 mm input and output jacks on your computer and it’s ready to go. Simple as that.

Plays nice
Works with common calling applications including Logitech Vid™ HD, Skype®, Gmail™, Yahoo!® Messenger, Windows Live® Messenger, AIM®.

Short summary description Logitech H150 Stereo Headset:
This short summary of the Logitech H150 Stereo Headset data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech H150 Stereo Headset, Wired, Office/Call center, 20 - 20000 Hz, 80 g, Headset, Blue

Long summary description Logitech H150 Stereo Headset:
This is an auto-generated long summary of Logitech H150 Stereo Headset based on the first three specs of the first five spec groups.

Logitech H150 Stereo Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 1.8 m. Weight: 80 g. Product colour: Blue

Rotating microphone
Rotating microphone

Boom can rotate 180° to be worn on the left or right. Flexible mic can be positioned for better voice capture and background noise reduction. Boom can be tucked out of the way when you’re not using it.

In-line controls
In-line controls

Convenient in-line controls on the headset cord let you adjust the volume or mute calls without disruption.

Adjustable headband
Adjustable headband

Sturdy yet lightweight stereo headset has a broad range of adjustment. Ultra-soft foam ear cushions provide hours of comfort.

Dual Plug Connection
Dual Plug Connection

Connects to computers that utilize separate 3.5 mm audio jacks for microphone-in and audio-out ports. Not compatible with Chromebook ™ , tablets or Mac.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Blue
Volume control
Rotary
Control unit type
In-line control unit
Control type
Buttons, Rotary
Cable length
1.8 m
Cable colour
White
Ports & interfaces
Connectivity technology *
Wired
2x 3.5 mm connectors
Yes
Headphones
Ear coupling *
Supraaural
Acoustic system
Closed
Headphone frequency
20 - 20000 Hz
Impedance
22 Ω
Headphone sensitivity
122 dB
Microphone
Microphone type *
Boom
Microphone frequency
100 - 6500 Hz
Microphone sensitivity
-44 dB
Folding microphone
Yes
Microphone
Microphone noise-canceling
Yes
Microphone mute
Yes
Weight & dimensions
Width
245 mm
Depth
65 mm
Height
200 mm
Weight
80 g
Packaging data
Package width
54 mm
Package depth
200 mm
Package height
220 mm
Package weight
230 g
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Master (outer) case width
141 mm
Master (outer) case length
448 mm
Master (outer) case height
215 mm
Master (outer) case gross weight
1.33 kg
Other features
User guide
Yes
Packaging content
Stereo headset User documentation 2-year manufacturer’s guarantee
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 05:24:29
Uk has collected 5 expert reviews for Logitech H150 Stereo Headset but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000589 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H110 Stereo Headset Logitech H110 Stereo Headset
(show image)
981-000593 H110 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech USB Headset H570e Stereo Logitech USB Headset H570e Stereo
(show image)
981-000575 USB Headset H570e Stereo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Headset Dual H820e Logitech Wireless Headset Dual H820e
(show image)
981-000517 Wireless Headset Dual H820e 0.00
(excl. VAT)
0 (incl. VAT)
Logitech USB Headset Stereo H650e Logitech USB Headset Stereo H650e
(show image)
981-000519 USB Headset Stereo H650e 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H540 USB Computer Headset Logitech H540 USB Computer Headset
(show image)
981-000480 H540 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H340 USB Computer Headset Logitech H340 USB Computer Headset
(show image)
981-000475 H340 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000350 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-H600 Logitech LGT-H600
(show image)
981-000342 LGT-H600 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black Logitech H800 Bluetooth Wireless Headset Head-band Office/Call center Black
(show image)
981-000338 H800 Bluetooth Wireless Headset 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 1 distributor(s)
United Kingdom 2 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Disclaimer Logitech H150 Stereo Headset:
Disclaimer

Images are illustrative and may vary from actual product.
© 2017 Logitech. All rights reserved. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the property of their respective owners.

All other trademarks are the property of their respective owners.