location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blok Protective Keyboard Case for iPad Air 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-007429 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206058941
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY UK English, US International
  • - Cover
  • - Wireless Bluetooth 10 m
  • - Power source: Battery CR2032
  • - Brand compatibility: Apple
  • - Black, Red
Warranty: 2-Year Limited Hardware Warranty
Long product name Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red :
The long product name of Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protective Keyboard Case for iPad Air 2, Bluetooth, UK/US Int
More>>>
Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red:
The official description of Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work, play, and go with the BLOK keyboard case

Versatile Bluetooth keyboard
BLOK Keyboard Case has it all: the frame, detachable keyboard, any-angle stand and cover. A Bluetooth® wireless connection makes it portable and easily detachable. Use it like a laptop or detach it for a stand-alone keyboard. Then take the keyboard with you or leave it at home.
Life is more than sitting at a desk. BLOK Keyboard Case adjusts to the endless ways you use your iPad—on your lap, on a plane, or in your hands.

Worry-free drops
BLOK Keyboard Case protects the iPad from drops as high as six feet onto hard surfaces.
Busy and on-the-go means mishaps. BLOK Keyboard Case calms the fear of iPad damage. It absorbs the shock so your iPad doesn’t have to.

Square corners
By making the corners square, we were able to increase the impact absorption of the keyboard case where it’s most needed. The weakest part of your iPad is the strongest part of its case.
Feel confident that your iPad is safe. The structure, material, and design of BLOK all play a role to protect your iPad.

iPad cover
Someone bumps your table at the coffee shop. No worries, the BLOK cover repels liquid for easy wipe ups. Close the cover and your iPad sleeps—open to waken.

Easy-access ports
Charge your iPad, plug in a headset, adjust the volume, or power off. BLOK Keyboard Case makes sure that all of your controls and ports are easily accessible.

Short summary description Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red:
This short summary of the Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Blok Protective Keyboard Case for iPad Air 2, QWERTY, UK English, US International, Apple, iPad Air 2, Black, Red, Polymer

Long summary description Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red:
This is an auto-generated long summary of Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red based on the first three specs of the first five spec groups.

Logitech Blok Protective Keyboard Case for iPad Air 2. Keyboard layout: QWERTY, Keyboard language: UK English, US International. Brand compatibility: Apple, Compatibility: iPad Air 2, Product colour: Black, Red. Connectivity technology: Wireless, Device interface: Bluetooth, Wireless range: 10 m. Power source: Battery, Battery type: CR2032, Battery lifetime: 4 year(s). Mobile operating systems supported: iOS

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
UK English, US International
Pointing device *
No
Numeric keypad *
No
Island-style keyboard
Yes
Hot keys
Yes
Performance
Brand compatibility *
Apple
Compatibility *
iPad Air 2
Product colour *
Black, Red
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
No
Housing material
Polymer
Protection features
Shock resistant, Splash proof
LED indicators
Yes
On/off switch
Yes
Auto wake/sleep function
Yes
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Bluetooth version
4.0
Wireless range
10 m
Power
Power source *
Battery
Battery type
CR2032
Power
Number of batteries supported
2
Battery lifetime
4 year(s)
System requirements
Mobile operating systems supported
iOS
Weight & dimensions
Width
184.5 mm
Depth
251.4 mm
Height
22 mm
Weight
645 g
Packaging data
Package width
31 mm
Package depth
198 mm
Package height
262 mm
Package weight
910 g
Packaging content
User guide
Yes
Technical details
Languages support
English
Other features
Keyboard form factor
Mini
Cable lock slot
No
Logistics data
Master (outer) case width
224 mm
Master (outer) case length
280 mm
Master (outer) case height
307 mm
Master (outer) case gross weight
8.27 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 14:17:53
Uk has collected 5 expert reviews for Logitech Blok Protective Keyboard Case for iPad Air 2 Black, Red Bluetooth QWERTY UK English, US International and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
gizmodo.com.au
Updated:
2019-12-02 14:17:53
When you invest a significant chunk of coin in a new iPad, you want to keep it safe, right? Well, some cases are safer than others. But what if you don't to go the full Lifeproof and turn your sleek slate into a bulky blob? Logitech's new BLOK cases for t...
Good Incredibly sturdy, Excellent keyboard acessory, Fashion-forward design...
Bad Super-bulky construction, Garish colour options, Expensive RRPs...
Bottom line Logitech's new BLOK cases, the first we've seen of the company with its stylin' new Logi branding, are a trio of good-better-best options — you have the Protective Shell ($49.95), which keeps your iPad safe on both the front and back by virtue of a relati...
85%
trustedreviews.com
Updated:
2019-12-02 14:17:53
Hands-on with the Logitech Blok Blok is a new make of iPad Air 2 and iPad mini case created by Logitech. The range is the first to be launched by the company following its rebranding, and is being sold under the “Logi” label. We got our hands on the best...
Bottom line The Blok Protective Keyboard Case is guaranteed to divide consumers, as almost all of its silver linings come with clouds attached. While it features a brilliant keyboard and kickstand, and will almost certainly keep your iPad Air 2 intact, the downside is that it...
0%
macworld.com
Updated:
2019-12-02 14:17:53
Have you ever looked at your iPad and wondered what it would look like with similar keyboard setup as Microsoft's Surface Pro 3? Neither have I, but here's the answer: Logitech's Blok Keyboard Case. The $130 Blok is part-keyboard, part protective case, an...
Bottom line At the end of the day, the Blok's keyboard design is one that's a pleasure to use. I'm not sold on the bulkiness of the Blok case, but I do wish Logitech would bring the keyboard's battery setup to something smaller and lighter. A battery-powered keyb...
90%
Brand Image Product code Product Stock Price from
Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY UK English Black Logitech CREATE Backlit Keyboard Case with Smart Connector Technology QWERTY UK English Black
(show image)
920-008138 CREATE Backlit Keyboard Case with Smart Connector Technology 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Focus QWERTY UK English Bluetooth Black Logitech Focus QWERTY UK English Bluetooth Black
(show image)
920-007982 Focus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black Logitech CREATE Backlit Keyboard Case with Smart Connector QWERTY UK English Black
(show image)
920-007831 CREATE Backlit Keyboard Case with Smart Connector 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Keys-To-Go Logitech Keys-To-Go
(show image)
920-006710 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ For iPad Air 2 QWERTY English Bluetooth Black Logitech Type+ For iPad Air 2 QWERTY English Bluetooth Black
(show image)
920-006591 Type+ For iPad Air 2 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type+ QWERTY UK English Bluetooth Black Logitech Type+ QWERTY UK English Bluetooth Black
(show image)
920-006547 Type+ 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Type - S QWERTY UK English Bluetooth Black Logitech Type - S QWERTY UK English Bluetooth Black
(show image)
920-006411 Type - S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Logitech Blok Protective Keyboard Case for iPad Air 2 QWERTY UK English, US International Bluetooth Black, Red:
Disclaimer

© 2015 Logitech. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered.
iPad is a trademark of Apple Inc., registered in the U.S. and other countries.
All other trademarks are the property of their respective owners.