location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR RP614 wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP614
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP614FS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year Netgear warranty
Long product name NETGEAR RP614 wireless router :
The long product name of NETGEAR RP614 wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Model RP614 4-Port Cable/DSL Router with 10/100 Mbps Switch
More>>>
NETGEAR RP614 wireless router:
The official description of NETGEAR RP614 wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily Share the Internet While Protecting Your Network
NETGEAR‘s 4-port Router lets you securely extend your broadband Internet connection to all of your computers. Each person on your network can instantly enjoy high-speed web access, file sharing, video streaming, head-to-head Internet gaming and MP3 downloads. This highly capable 4-port Internet router provides True Firewall protection: Stateful Packet Inspection (SPI) eliminates potential threats to your network by scanning incoming files and requests for information, and Network Address Translation (NAT) conceals your networked devices from hackers. State-of-the-art filtering and controls allow parents to limit URL access and monitor Internet activities. Setup couldn't be easier – Smart Wizard automatically detects your Internet connection type, then the animated Smart Wzard Install Assistant and onscreen help guide you through each step. The sleekly designed RP614 Router is compatible with all Ethernet cable and DSL modems and virtually all Internet service providers.

Dynamic
With the RP614 router you can enjoy ultra-fast Web-surfing from the get-go!
Share your broadband Internet connection, files, and printers with up to 253 computers. Connecting is easy whether you have Windows®, Macintosh®, or even Linux® computers. Instantly distribute MP3s, digital movies, and photos. Port Forwarding controls make it simple to communicate using multimedia applications (such as NetMeeting™), host Web services, and participate in Internet games.

Safeguarded
Lets you set allowable time-of-day usage for your children and establish content filtering according to web address or web address keyword. You can also choose to receive e-mailed reports of browsing activities and optional real-time e-mail alerts. A NAT/SPI firewall shields your network and networked devices against Internet attacks while VPN (Virtual Private Network) pass-through grants you secure access. Auto-partitioning on each port protects each computer from damaged network connections.

Powerful
Ultra-fast 10/100 Mbps LAN and WAN ports automatically detects connection speed to optimize network performance (up to 200 Mbps with full-duplex) at a distance of 100m (328 ft). With double the memory and a substantially faster CPU (166 MHz) than many popular routers, this router is well equipped to distribute large files and media-rich content in the blink of an eye.

User-Friendly
Even without networking experience, this gateway is easy for anyone to set up and use. Smart Wizard automatically detects your Internet connection type and Install Assistant, NETGEAR’s animated interactive tutorial, takes you smoothly through installation with simple prompts. LEDs make it easy to observe network activity. A free network Ethernet cable is included.

- Shares a single cable/DSL Internet connection
- Smart Wizard auto-detects and connects to your ISP
- Interactive installation tutorial
- Web site access controls
- Internet activity e-mail alerts
- 10/100 Mbps WAN/LAN auto-sensing
- Fast ARM9 processor at 166 MHz

Short summary description NETGEAR RP614 wireless router:
This short summary of the NETGEAR RP614 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR RP614, Ethernet LAN

Long summary description NETGEAR RP614 wireless router:
This is an auto-generated long summary of NETGEAR RP614 wireless router based on the first three specs of the first five spec groups.

NETGEAR RP614. VPN support: NAT traversal (VPN pass-through) f IPSec, PPTP, L2TP VPNs. Firewall security: Dropped Packet Log, Security Event Log, E-mail Log. Routing protocols: RIP-1, RIP-2. Processor architecture: ARM9, Processor frequency: 166 MHz, Internal memory: 8 MB. Weight: 300 g

Network
Ethernet LAN *
Yes
Supports ISDN connection
No
VPN support
NAT traversal (VPN pass-through) f IPSec, PPTP, L2TP VPNs
Security
Firewall security
Dropped Packet Log, Security Event Log, E-mail Log
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Protocols
Routing protocols
RIP-1, RIP-2
Features
Built-in processor
Yes
Processor architecture
ARM9
Processor frequency
166 MHz
Features
Internal memory
8 MB
Flash memory
1 MB
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
300 g
Other features
Compatible operating systems
Windows 95, 98, Me, NT, 2000, XP, Mac OS, NetWare, UNIX, Linux
Dimensions (WxDxH)
175 x 118 x 28 mm
Power requirements
7.5 VDC 1A
Networking features
IEEE802.3i (10BASE-T) Ethernet or IEEE 802.3u (100BASE-TX) Fast Ethernet (auto-sensing), RJ-45
Maximum data transfer rate
0.1 Gbit/s
Data transfer rate
100 Mbit/s
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:47:55
Uk has collected 1 expert review for NETGEAR RP614 wireless router and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
D-Link DI-784/E wireless router D-Link DI-784/E wireless router
(show image)
DI-784/E DI-784/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 802.11g Wireless VPN Router wireless router D-Link 802.11g Wireless VPN Router wireless router
(show image)
DI-824VUP+/E 802.11g Wireless VPN Router 0.00
(excl. VAT)
0 (incl. VAT)
D-Link AirPlus 22Mbps Wireless IP Router wireless router D-Link AirPlus 22Mbps Wireless IP Router wireless router
(show image)
DI-614+/E AirPlus 22Mbps Wireless IP Router 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DI-514/E wireless router Fast Ethernet Black, Silver D-Link DI-514/E wireless router Fast Ethernet Black, Silver
(show image)
DI-514/E DI-514/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router wireless router D-Link DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router wireless router
(show image)
DI-774/E DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DSL-G664T/E wireless router D-Link DSL-G664T/E wireless router
(show image)
DSL-G664T/E DSL-G664T/E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)