D-Link logo

D-Link DI-704P/E wired router

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
253890
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DI-704P/E wired router:

D-Link DI-704P/E, IEEE 802.3 10Base-T Ethernet; IEEE 802.3u 100Base-TX Fast Ethernet; IEEE 802.3 NWay, PPTP L2TP IPSec , 0 - 55 °C, 310 g, 0.1 Gbit/s, 118 x 192 x 31 mm

Long summary description D-Link DI-704P/E wired router:

D-Link DI-704P/E. Management protocols: IEEE 802.3 10Base-T Ethernet; IEEE 802.3u 100Base-TX Fast Ethernet; IEEE 802.3 NWay. VPN support: PPTP L2TP IPSec . Weight: 310 g. Maximum data transfer rate: 0.1 Gbit/s, Dimensions (WxDxH): 118 x 192 x 31 mm, Connectivity technology: Wired. I/O ports: 1 x WAN 4 x LAN

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.