location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link AirPlus 22Mbps Wireless IP Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AirPlus 22Mbps Wireless IP Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-614+/E show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:50:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link AirPlus 22Mbps Wireless IP Router wireless router :
The long product name of D-Link AirPlus 22Mbps Wireless IP Router wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AirPlus 22Mbps Wireless IP Router
More>>>
D-Link AirPlus 22Mbps Wireless IP Router wireless router:
The official description of D-Link AirPlus 22Mbps Wireless IP Router wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This integrated access device combines Internet gateway functions with wireless LAN and Fast Ethernet switch. Designed for the business, it saves you the cost of installing a separate modem and ISP line for each computer, while providing ready connection for your office users, with or without the network wires. It can also be deployed at commercial/public sites such as hotels, airports and exhibition halls, you can let users access the Internet without any wires and charge them a feed.

Built-in wireless provides speeds of up to 22Mbps, twice the 11Mbps found in most 802.11b wireless devices, but within the standard and is compatible with all 802.11b devices.

Built-in NAT and DHCP server automatically create and assign an IP address for each computer, simplifying every one's logon operation.

Internet connection is through an Ethernet port, from where you hook up a broadband DSL or cable modem.

Network Security
- Includes (1) NAT protection, plus VPN pass-through for extra security, (2) Virtual Server mapping to re-task services to multiple servers.(3) Protection for wireless users is provided through a 256-bit strong WEP data encryption scheme.

DMZ Host
- You can configure any of the built-in LAN ports to function as a DMZ port. Separate FTP, Web, and Multiplayer game servers can share the same Internet-visible IP address of the DMZ port. This allows you to set up web sites and e-commerce business and users to play Internet games while maintaining protection for the rest of your LAN behind the router.

UPnP Enabled
- For easy and robust connectivity among heterogeneous standards-based network devices. Computers can communicate directly with the router for automatic opening and closing of UDP/TCP ports to take full advantage of security provided without sacrificing functionality of on-line applications.

Network Time Protocol (NTP)
- allows you to install a time server behind the router to synchronize time for your network environment. This protects you from the risks inherent in obtaining Internet, minimizes security risks from the outside, and maximizes timing accuracy on your network.

Short summary description D-Link AirPlus 22Mbps Wireless IP Router wireless router:
This short summary of the D-Link AirPlus 22Mbps Wireless IP Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link AirPlus 22Mbps Wireless IP Router, ADSL

Long summary description D-Link AirPlus 22Mbps Wireless IP Router wireless router:
This is an auto-generated long summary of D-Link AirPlus 22Mbps Wireless IP Router wireless router based on the first three specs of the first five spec groups.

D-Link AirPlus 22Mbps Wireless IP Router. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: 256-bit WEP. Weight: 22 g. Dimensions (WxDxH): 109 x 142 x 31 mm, Maximum data transfer rate: 0.022 Gbit/s, Data transfer rate: 22 Mbit/s

Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
DSL features
ADSL
Yes
Security
Security algorithms
256-bit WEP
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Weight & dimensions
Weight
22 g
Other features
Dimensions (WxDxH)
109 x 142 x 31 mm
Maximum data transfer rate
0.022 Gbit/s
Data transfer rate
22 Mbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:31:16
Uk has collected 5 expert reviews for D-Link AirPlus 22Mbps Wireless IP Router wireless router and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
zdnet.co.uk
Updated:
2011-09-26 03:31:06
Its ease of use, good performance, excellent security features and low price make the DI-614+ a strong candidate for home and office use -- but its limited range and restricted warranty requirements pull it up short of perfection.
77%
pcmag.com
Updated:
2011-09-26 03:30:57
Specs: Device Type: Router, Wireless Specification: 802.11b...
80%
Brand Image Product code Product Stock Price from
Eminent (WGRT04) Specs E-Tech Router 7431 wireless router Eminent (WGRT04) Specs E-Tech Router 7431 wireless router
(show image)
7431 (WGRT04) Specs E-Tech Router 7431 0.00
(excl. VAT)
0 (incl. VAT)
SMC

SMC ADSL2 Barricade Router wireless router
(show image)
SMC7904BRA EU ADSL2 Barricade Router 0.00
(excl. VAT)
0 (incl. VAT)
SMC

SMC ADSL2 Barricade Router wireless router
(show image)
SMC7904BRA NE ADSL2 Barricade Router 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DI-514/E wireless router Fast Ethernet Black, Silver D-Link DI-514/E wireless router Fast Ethernet Black, Silver
(show image)
DI-514/E DI-514/E 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RP614 wireless router NETGEAR RP614 wireless router
(show image)
RP614FS RP614 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)