location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech H390 USB Computer Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H390 USB Computer Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000406 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206030015 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 862196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Dec 2023 14:59:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech H390 USB Computer Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DIGITAL STEREO SOUND – Laser-tuned drivers provide enhanced digital audio for music, games and calls. This plug-and-play headset can be used with any PC or Mac computer without the need to install software.
  • - NOISE-CANCELLING MIC – Minimises unwanted background noise for clear conversations. The rigid, left-sided mic can be positioned for better voice capture and the moveable boom can be tucked out of the way when you’re not using it.
  • - IN-LINE CONTROLS – Simple controls on the headset cord let you adjust the volume or mute calls without disruption.
  • - PADDED COMFORT – The adjustable headband features swivel-mounted, leatherette ear cushions for hours of comfort. It’s easy to clean, too.
  • - USB CONNECTION – USB provides easy plug-and-play operation. Simply plug the USB connector into your computer and you’re ready to talk, listen to music or game.
Warranty: 2 years
Long product name Logitech H390 USB Computer Headset :
The long product name of Logitech H390 USB Computer Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

H390 USB Computer Headset
More>>>
Logitech H390 USB Computer Headset:
The official description of Logitech H390 USB Computer Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience clear internet calls a with simple plug-and-play USB connection and a noise-canceling mic. Rigid left-sided mic boom is moveable and can be tucked out of the way when you're not using it. In-line controls let you control volume or mute without interrupting calls. Laser-tuned drivers deliver enhanced digital audio from your favorite music and games.

Short summary description Logitech H390 USB Computer Headset:
This short summary of the Logitech H390 USB Computer Headset data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech H390 USB Computer Headset, Wired, Office/Call center, 20 - 20000 Hz, 197 g, Headset, Black

Long summary description Logitech H390 USB Computer Headset:
This is an auto-generated long summary of Logitech H390 USB Computer Headset based on the first three specs of the first five spec groups.

Logitech H390 USB Computer Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Cable length: 1.9 m. Weight: 197 g. Product colour: Black

DIGITAL STEREO SOUND
DIGITAL STEREO SOUND

Laser-tuned drivers provide enhanced digital audio for music, games and calls. This plug-and-play headset can be used with any PC or Mac computer with a USB-A port or adapter without the need to install software.

NOISE CANCELING MIC
NOISE CANCELING MIC

Minimizes unwanted background noise for clear conversations. Rigid, left-sided mic can be positioned for better voice capture. Moveable boom can be tucked out of the way when you’re not using it.

IN-LINE CONTROLS
IN-LINE CONTROLS

Simple in-line controls on the headset cord let you adjust the volume or mute calls without disruption.

PADDED HEADBAND AND EAR CUPS
PADDED HEADBAND AND EAR CUPS

Adjustable headband features swivel-mounted, leatherette ear cushions for hours of comfort. Easy to clean, too.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Volume control
Rotary
Control unit type
In-line control unit
Control type
Buttons, Rotary
Cable length
1.9 m
Cable colour
Black
Plug and Play
Yes
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
USB connector
USB Type-A
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
94 dB
Driver unit
3 cm
Microphone
Microphone type *
Boom
Microphone frequency
100 - 10000 Hz
Microphone sensitivity
-17 dB
Microphone noise-canceling
Yes
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Weight & dimensions
Width
151 mm
Depth
68 mm
Weight & dimensions
Height
171 mm
Weight
197 g
Packaging data
Package width
72 mm
Package depth
200 mm
Package height
221 mm
Package weight
305 g
Package type
Blister
Packaging content
Quantity
1
Logistics data
Harmonized System (HS) code
85183000
Products per intermodal container (20ft)
7232 pc(s)
Products per intermodal container (40ft)
14848 pc(s)
Products per pallet
336 pc(s)
Master (outer) case width
437 mm
Master (outer) case length
315 mm
Master (outer) case height
467 mm
Master (outer) case gross weight
6.7 kg
Master (outer) case GTIN (EAN/UPC)
50992060300112
Shipping (inner) case width
22.3 cm
Shipping (inner) case length
25.5 cm
Shipping (inner) case height
28.2 cm
Shipping (inner) case gross weight
1.55 kg
Shipping (inner) case GTIN (EAN/UPC)
50992060300129
Other features
User guide
Yes
Packaging content
USB Computer Headset User documentation
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 05:24:30
Uk has collected 3 expert reviews for Logitech H390 USB Computer Headset but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000589 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H110 Stereo Headset Logitech H110 Stereo Headset
(show image)
981-000593 H110 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech USB Headset H570e Stereo Logitech USB Headset H570e Stereo
(show image)
981-000575 USB Headset H570e Stereo 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Wireless Headset Dual H820e Logitech Wireless Headset Dual H820e
(show image)
981-000517 Wireless Headset Dual H820e 0.00
(excl. VAT)
0 (incl. VAT)
Logitech USB Headset Stereo H650e Logitech USB Headset Stereo H650e
(show image)
981-000519 USB Headset Stereo H650e 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H540 USB Computer Headset Logitech H540 USB Computer Headset
(show image)
981-000480 H540 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H340 USB Computer Headset Logitech H340 USB Computer Headset
(show image)
981-000475 H340 USB Computer Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000368 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech H150 Stereo Headset Logitech H150 Stereo Headset
(show image)
981-000350 H150 Stereo Headset 0.00
(excl. VAT)
0 (incl. VAT)
Logitech LGT-H600 Logitech LGT-H600
(show image)
981-000342 LGT-H600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
United Kingdom 8 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 4 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 3 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech H390 USB Computer Headset:
Disclaimer

Images are illustrative and may vary from actual product.
© 2022 Logitech. All rights reserved. Logitech, Logi and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the property of their respective owners.

All other trademarks are the property of their respective owners.