location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 5230dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5230dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-36875
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 5230dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 43 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 350 sheets
  • - Internal memory: 128 MB 500 MHz
Long product name DELL 5230dn 1200 x 1200 DPI A4 :
The long product name of DELL 5230dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5230dn Mono Laser, 600x600dpi, 45ppm, 128MB, USB2.0/LAN, duplex, 350sheet input, 350sheet output, Black
More>>>
DELL 5230dn 1200 x 1200 DPI A4:
The official description of DELL 5230dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Offers printing speeds of up to 45 ppm (letter)
- Equipped with a 500 MHz processor and maximum 640 MB RAM
- High-volume print capacity with a duty cycle of 200,000 pages per month
- Provides consistent high performance
- Equipped with a Duplexer for 2 sided printing capability

Overview

Get crisp and fast laser printing from the 5230dn Monochrome Laser Printer from Dell™ , which comes with a standard duplexer for 2-sided printing. It lets you print up to 45 ppm (letter) delivering optimum performance every time you print. Designed to support high printing volumes and great usage demands, the 5230dn supports 4000-sheet maximum paper input capacity with monthly duty cycle of up to 200,000 pages. Moreover, it is equipped with a 500 MHz processor and 128 MB RAM and can expand maximum up to 640 MB. It will address customer needs for consistent high performance, robust reliability on a single function printer. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 5230dn 1200 x 1200 DPI A4:
This short summary of the DELL 5230dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 5230dn, Laser, 1200 x 1200 DPI, A4, 43 ppm, Duplex printing, Network ready

Long summary description DELL 5230dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL 5230dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL 5230dn. Print technology: Laser. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Features
Maximum duty cycle *
200000 pages per month
Printing colours *
Black
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
350 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
4000 sheets
Maximum output capacity
2750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Processor frequency
500 MHz
Design
Display
LCD
Weight & dimensions
Weight
23.4 kg
Dimensions (WxDxH)
425 x 640 x 402 mm
Other features
Mac compatibility
Yes
Compatible operating systems
SunSoft Solaris 8, Microsoft Windows 2000 / NT4.0, IBM AIX 5.2, Apple MacOS 9.x, HP-UX 11i, SunSoft Solaris 9, Microsoft Windows Server 2003, SunSoft Solaris 10, IBM AIX 5.3, SUSE Linux Enterprise Desktop 10, SuSE Linux Enterprise Server 10, Microsoft Windows Vista / XP, Red Hat Enterprise Linux WS 5, Microsoft Windows Server 2008, Mandrake Linux 9.2 - 10.1, Red Hat Fedora Core 1 - 4, Red Hat Linux 8 - 9, SuSE Linux 8.2 - 9.2, Apple MacOS X 10.1 - 10.5
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:32:01
Uk has collected 6 expert reviews for DELL 5230dn 1200 x 1200 DPI A4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
alphr.com
Updated:
2011-10-21 09:12:16
Dell's 5230dn mono A4 laser is the very definition of the office workhorse. From its 43ppm print speed to its integrated duplexer, it's designed to churn through pages. It certainly has the capacity: the basic 250-sheet input tray can be augmented with t...
Bottom line Good print speeds and quality, plus low running costs make this a top choice for busy workgroups...
100%
digitalversus.com
Updated:
2011-10-21 09:12:16
A black & white laser printer, the Dell 5230n is very much a pro machine. Designed to print large volumes (200,000 pages per month), the accent here is on productivity for large work groups with very rapid print speeds and low cost per page. It also pr...
Good Cost per page: 0.9 pence with the high capacity "use and return" option, Very rapid: 43 ppm, Doublesided / Modular paper capacity, Green mode: power consumption/paper set by default, Windows, Mac and Linux compatible...
Bad No WiFi, colour, scanner nor copier, Slow on startup from off position, High standby energy consumption: 11 W, Austere...
Bottom line While the quality of this printer leaves nothing to be desired, it's above all a very rapid worker, with a truly low cost per page. It is however restricted in terms of connectivity and standby power consumption is high...
80%
goodgearguide.com.au
Updated:
2011-11-04 14:11:12
The Dell 5230dn monochrome laser printer may cost more up front, but its speed and expandability make it an excellent choice for a medium-size workgroup. The 5230dn offers plenty of standard features, plus room to grow. It supports a combined 350 page...
Good Fast, inexpensive toner...
Bad High purchase price...
Bottom line Fast and expandable, and using cheap toner, the Dell 5230dn laser printer is well suited for a high-volume office...
80%
macworld.com
Updated:
2011-08-17 09:31:57
Dell's 5230dn monochrome laser printer may cost more up front, but its speed and expandability make it an excellent choice for a medium-size workgroup. And with its three-year limited warranty with next-business-day on-site service (not to mention its...
Good Fast, Inexpensive toner, Three-year standard warranty...
Bad Pricey for smaller businesses...
Bottom line A busy office needs a printer that can keep pace. The Dell 5230dn can do that and it can grow with your business. The inexpensive toner and generous warranty sweeten the deal. See more like this: printer laser, printer monochrome, printer workgroup, b...
80%
pcworld.com_techhive.com
Updated:
2011-08-17 09:32:00
The Dell 5230dn monochrome laser printer may cost more up front ($1000 as of August 27, 2010), but its speed and expandability make it an excellent choice for a medium-size workgroup. And with its three-year limited warranty with next-business-day on-s...
Good Fast, Inexpensive toner, Threeyear standard warranty...
Bad High purchase price...
Bottom line Fast and expandable, with cheap toner, the 5230dn is well suited for a high-volume office...
0%
Brand Image Product code Product Stock Price from
DELL 3000cn Colour 600 x 600 DPI A4 DELL 3000cn Colour 600 x 600 DPI A4
(show image)
210-13667 3000cn
DELL 3100cn Colour 600 x 600 DPI A4 DELL 3100cn Colour 600 x 600 DPI A4
(show image)
210-13665 3100cn
DELL 5100cn Colour 600 x 600 DPI A4 DELL 5100cn Colour 600 x 600 DPI A4
(show image)
210-13662 5100cn
DELL 5210n 1200 x 1200 DPI A4 DELL 5210n 1200 x 1200 DPI A4
(show image)
210-15985 5210n
DELL 5310n 1200 x 1200 DPI A4 DELL 5310n 1200 x 1200 DPI A4
(show image)
210-15987 5310n
DELL 5350dn 1200 x 1200 DPI A4 DELL 5350dn 1200 x 1200 DPI A4
(show image)
210-36876 5350dn
DELL 2350d 1200 x 1200 DPI A4 DELL 2350d 1200 x 1200 DPI A4
(show image)
210-34537 2350d
DELL 2350dn 1200 x 1200 DPI A4 DELL 2350dn 1200 x 1200 DPI A4
(show image)
210-34536 2350dn
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)