location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 341-2919 toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
341-2919
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
341-2919
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 12:56:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 341-2919 toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 20000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name DELL 341-2919 toner cartridge 1 pc(s) Original Black :
The long product name of DELL 341-2919 toner cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Yield Toner for Dell 5310/ 5210 Printer - Use and Return
More>>>
DELL 341-2919 toner cartridge 1 pc(s) Original Black:
The official description of DELL 341-2919 toner cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highlights
- Produces sharp images and text every time you print
- Offers a high yield of up to 20,000 page based on 5% page coverage

Overview
The 20,000-Page Use and Return Toner Cartridge from Dell is designed to work with Dell Laser Printer. It produces high resolution printouts with impressively sharp images and text. This cartridge features a yield of up to 20,000 pages based on 5% page coverage.

Short summary description DELL 341-2919 toner cartridge 1 pc(s) Original Black:
This short summary of the DELL 341-2919 toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 341-2919, 20000 pages, Black, 1 pc(s)

Long summary description DELL 341-2919 toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of DELL 341-2919 toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

DELL 341-2919. Black toner page yield: 20000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Dell 5310/5210
Quantity per pack *
1 pc(s)
Black toner page yield *
20000 pages
Type *
Original
Features
Printing colours *
Black
Other features
Colour
No
Print technology
Laser printing