DELL 3000cn, Laser, Colour, 600 x 600 DPI, A4, 25 ppm, O
DELL 3000cn. Print technology: Laser, Colour. Maximum duty cycle: 45000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing: O. Network ready. Product colour: Black