location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C950X73G imaging unit 115000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C950X73G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C950X73G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646227773 show
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 18:00:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark C950X73G imaging unit 115000 pages :
The long product name of Lexmark C950X73G imaging unit 115000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C950, X950/2/4 Photoconductor Unit 3-Pack
More>>>
Lexmark C950X73G imaging unit 115000 pages:
The official description of Lexmark C950X73G imaging unit 115000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Value
Take a giant leap in longevity. Standout performance and maximum yield for a true investment in efficiency – and your professional future.

Technology
Outstanding results page after page, year after year. Superior Lexmark design means precision pairing between printer and cartridge for value, quality and environmental responsibility you can count on.

Lexmark Cartridge Collection Program
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It's simple, smart and always free.

Short summary description Lexmark C950X73G imaging unit 115000 pages:
This short summary of the Lexmark C950X73G imaging unit 115000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C950X73G, 115000 pages, Laser, C950de, X950de, X952de, X954de, 4.85 kg, 20 pc(s)

Long summary description Lexmark C950X73G imaging unit 115000 pages:
This is an auto-generated long summary of Lexmark C950X73G imaging unit 115000 pages based on the first three specs of the first five spec groups.

Lexmark C950X73G. Page yield: 115000 pages, Print technology: Laser, Compatibility: C950de, X950de, X952de, X954de. Package weight: 4.85 kg. Products per pallet: 20 pc(s)

Features
Page yield *
115000 pages
Print technology
Laser
Compatibility
C950de, X950de, X952de, X954de
Packaging data
Package weight
4.85 kg
Technical details
Package dimensions (W x D x H)
490 x 601 x 184.9 mm (19.3 x 23.7 x 7.28")
Package dimensions (WxDxH)
490 x 601 x 185 mm
Logistics data
Products per pallet
20 pc(s)
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Lexmark C54x, X54x Black Imaging Kit (30K) Lexmark C54x, X54x Black Imaging Kit (30K)
(show image)
C540X71G C54x, X54x Black Imaging Kit (30K) 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C52x, C53x Photoconductor Unit 4-Pack Lexmark C52x, C53x Photoconductor Unit 4-Pack
(show image)
C53034X C52x, C53x Photoconductor Unit 4-Pack 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 3 distributor(s)
Magyarország 2 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Portugal 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)