location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C950DE Colour 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C950DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22Z0091
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C950DE Colour 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 50 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 225000 pages per month
  • - Total number of input trays: 1 Total input capacity: 620 sheets Total output capacity: 500 sheets
  • - Internal memory: 1024 MB Built-in processor 1200 MHz
Warranty: 1 year
Long product name Lexmark C950DE Colour 1200 x 1200 DPI A3 :
The long product name of Lexmark C950DE Colour 1200 x 1200 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200dpi, 45/50ppm, 1.2GHz, 1024MB RAM, 4.3" LCD, 1x USB 2.0 B, 2x USB 2.0 A, Gigabit Ethernet, 95kg, Grey
More>>>
Lexmark C950DE Colour 1200 x 1200 DPI A3:
The official description of Lexmark C950DE Colour 1200 x 1200 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Outstanding A3 Color Output
PANTONE® calibration helps ensure consistent color tones and Named Color Replacement makes color matching easy.

Exceptional Media Handling
Ultra-reliable paper feeding lets you load up to six different media types, including sizes up to 12.6 x 48 inches and weights up to 300 gsm.

Advanced Finishing Options
Easily create professional output in-house with flexible finishing options, including multi-position stapling, hole punch, expanded output stacking, and booklet capability.

Flexible Input Capacity
Flexible input capacity enables you to choose the configuration that best fits your needs, up to a maximum of 5,140 sheets.

Intuitive Color Touch Screen
The intuitive 4.3-inch color touch screen allows you to operate your printer with ease through intuitive navigation and easy access to workflow solutions and shortcuts.

Built for Business
Simplify device monitoring and administration through the Lexmark Universal Print Driver, and Lexmark MarkVision Enterprise.

Short summary description Lexmark C950DE Colour 1200 x 1200 DPI A3:
This short summary of the Lexmark C950DE Colour 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C950DE, Laser, Colour, 1200 x 1200 DPI, A3, 50 ppm, Duplex printing

Long summary description Lexmark C950DE Colour 1200 x 1200 DPI A3:
This is an auto-generated long summary of Lexmark C950DE Colour 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Lexmark C950DE. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD. Network ready

Printing
Print resolution colour
1200 x 1200 DPI
Print speed (colour, normal quality, A4/US Letter)
45 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
50 ppm
Duplex print speed (black, normal quality, A4/US Letter)
50 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
45 ppm
Time to first page (black, normal)
5.2 s
Time to first page (colour, normal)
7.7 s
Features
Maximum duty cycle *
225000 pages per month
Recommended duty cycle
33000
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
Microsoft XPS, PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS, XHTML
Input & output capacity
Total number of input trays *
1
Total input capacity *
620 sheets
Total output capacity *
500 sheets
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
5140 sheets
Maximum output capacity
3750 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 10, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
3
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
LEAP, MD5, PEAP
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Management protocols
HTTP, TTPs, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal memory *
1024 MB
Maximum internal memory
2048 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
22 dB
Design
Display
LCD
Certification
CAN/CSA-C22.2 60950-1-07, ICES-003 Class A, BSMI Class A, CNS 13438 and 14336, VCCI Class A, FCC Class A, UL 60950-1, EN/IEC 60320-1, NOM-019-SCFI-1998, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class A, EN 55024, GS (TÜV), SAT, SABS, ZIK, KPSIM, Bel GISS, GOST-R 'Cpt' Mark, N Mark, IRAM, CS, TÜV Rh, ACMA A-tick mark Class A, AS/NZS 60950-1, CCC Class A, GB4943, CISPIR 22 Class A, MIC Mark, EK-K60950, PSB-SS 337
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Ubuntu 10.04, Ubuntu 9.04, Ubuntu 9.10
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
Novell NetWare 6.x, Novell Open Enterprise Server
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
95 kg
Dimensions (WxDxH)
640 x 685 x 565 mm
Packaging data
Package weight
104 kg
Other features
Power supply type
AC
Mac compatibility
Yes
Input capacity for envelopes (primary tray)
10 sheets
Networking features
Gigabit Ethernet
Compatible operating systems
Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 running Terminal Services Microsoft Windows Server 2003 x64 Microsoft Windows Server 2003 x64 running Terminal Services Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Microsoft Windows Server 2008 running Terminal Services Microsoft Windows Server 2008 x64 running Terminal Services Microsoft Windows 7 Microsoft Windows 7 x64 Microsoft Windows Server 2008 R2 Microsoft Windows Server 2008 R2 running Terminal Services Debian GNU/Linux 5.0 SUSE Linux Enterprise Server 10, 11 SUSE Linux Enterprise Desktop 10, 11 Red Hat Enterprise Linux WS 4.0, 5.0 Red Flag Linux Desktop 6.0 Linpus Linux Desktop 9.6 Fedora 12, 13, 14 Ubuntu 9.04, 9.10, 10.04, 10.10 openSUSE 11.2, 11.3, 11.4
Package dimensions (WxDxH)
808 x 748 x 707 mm
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)