location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X954de Laser A3 1200 x 1200 DPI 55 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X954de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22Z0094
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X954de Laser A3 1200 x 1200 DPI 55 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 55 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 2048 MB 1200 MHz
  • - 116 kg
Warranty: 1 year
Long product name Lexmark X954de Laser A3 1200 x 1200 DPI 55 ppm :
The long product name of Lexmark X954de Laser A3 1200 x 1200 DPI 55 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X954de, 1.2GHz, 2GB, print: 1200x1200DPI, 55ppm, copy: 55cpm, scan: CCD, 68spm, 600x600PPI, Gigabite Ethernet, USB 2.0, 116kg
More>>>
Lexmark X954de Laser A3 1200 x 1200 DPI 55 ppm:
The official description of Lexmark X954de Laser A3 1200 x 1200 DPI 55 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced Finishing Options
Easily create professional output in-house with flexible finishing options, including multi-position stapling, hole punch, expanded output stacking, and booklet capability.

Outstanding A3 Colour Output
Pantone calibration helps ensure consistent colour tones and Named Color Replacement makes colour matching easy.

Exceptional Media Handling
Ultra-reliable paper feeding lets you load up to six different media types, including banner support up to 120 cm and weights up to 300 gsm.

Productive and Intuitive
Scan to multiple destinations: scan to e-mail, scan to FTP, scan to fax, scan to network, scan to USB drive, and more.

Intuitive Colour Touch screen
The large 26 cm colour touch screen allows you to operate your MFP with ease through intuitive navigation and easy access to workflow solutions.

Protecting Your Information
Multilayered security features help protect your devices, your documents, your information, and your network infrastructure.

Short summary description Lexmark X954de Laser A3 1200 x 1200 DPI 55 ppm:
This short summary of the Lexmark X954de Laser A3 1200 x 1200 DPI 55 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X954de, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, White

Long summary description Lexmark X954de Laser A3 1200 x 1200 DPI 55 ppm:
This is an auto-generated long summary of Lexmark X954de Laser A3 1200 x 1200 DPI 55 ppm based on the first three specs of the first five spec groups.

Lexmark X954de. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Direct printing. Product colour: White

Printing
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
55 ppm
Print speed (colour, draft quality, A4/US Letter)
50 ppm
Time to first page (black, normal)
5 s
Time to first page (colour, normal)
7.2 s
Economical printing
Yes
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
55 cpm
Copy speed (colour, normal quality, A4)
50 cpm
Time to first copy (black, normal)
6.4 s
Time to first copy (colour, normal)
9.9 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan speed (colour)
52 ppm
Scan speed (black)
68 ppm
Duplex scan speed (colour)
38 ppm
Duplex scan speed (black)
38 ppm
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
5000 - 33000 pages per month
Maximum duty cycle *
250000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black, Cyan, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
620 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
110 sheets
Maximum number of input trays
6
Maximum input capacity
5140 sheets
Maximum output capacity
3750 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
305 x 457 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B2, B4
Envelopes sizes
7 3/4, 10, C5, DL
Paper tray media weight
60 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Parallel, Serial (RS-232)
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
LEAP, MSCHAPv2
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP,APIPA, DHCP, ICMP, DNS, SNMPv2c, DDNS, mDNS, ARP, NTP
Network printing methods
LPR/LPD, Direct IP, HTTP, NDPS/NEPS, Enhanced IP, FTP, TFTP, IPP 1.1, ThinPrint
Performance
Maximum internal memory
2048 MB
Card reader integrated
No
Internal memory *
2048 MB
Processor frequency
1200 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (duplex printing)
55 dB
Sound pressure level (copying)
55 dB
Sound pressure level (scanning)
54 dB
Sound power level (standby)
24 dB
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
850 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Other operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
5 - 32 °C
Operating altitude
0 - 2500 m
Certificates
Certification
ENERGY STAR, CAN/CSA-C22.2 60950-1-07, ICES-003 Class A, BSMI Class A, CNS 13438 and 14336, VCCI Class A, FCC Class A, UL 60950-1, EN/IEC 60320-1, NOM-019-SCFI-1998, CB IEC 60950-1, EN 60950-1, EN/IEC 61000-3, EN 55022 Class A, EN 55024, GS (TÜV), SAT, SABS, ZIK, KPSIM, Bel GISS, GOST-R 'Cpt' Mark, N Mark, IRAM, CS, TÜV Rh, ACMA A-tick mark Class A, AS/NZS 60950-1, CCC Class A, GB4943, CISPIR 22 Class A, MIC Mark, EK-K60950, PSB-SS 337
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
640 mm
Depth
685 mm
Height
762 mm
Weight
116 kg
Packaging data
Package width
848 mm
Package depth
769 mm
Package height
870 mm
Package weight
125 kg
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)