location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP608DMUAM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263605 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:48:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2100 J 6 AC outlet(s) NEMA 5-15R 110 - 125 V
  • - 1875 W USB charging
  • - Cable length: 2.44 m
  • - EMI/RFI noise filtering
  • - Black Plastic
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black :
The long product name of Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black
More>>>
Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black:
The official description of Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6-Outlet Surge Protector with USB Safeguards Your Sensitive Electronics
Ideal for your home, office, retail or industrial workstation, this Safe-IT™ surge protector features a surge protection rating of 2100 joules to defend your valuable electronic components against power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP608DMUAM protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).

NEMA 5-15R Outlets Accept a Wide Range of Electronic Devices
Plug your computer, printer, wireless router, desk lamp and other home/office electronics into six NEMA 5-15R outlets to protect them against dangerous surges, spikes and line noise. Two outlets are separated from the others to allow connection of bulky transformers without blocking adjacent outlets.

2 USB Ports Share 2.4 Amps of Charging Power
Two USB-A ports are available for charging your smartphone, tablet or other USB mobile devices. They share 2.4A for charging multiple devices at the same time.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This surge protector filters out disruptive EMI (electromagnetic interference) and RFI (radio frequency interference) line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Includes the Latest Safety Features to Maintain Your Equipment’s Well-Being
The lighted on/off switch allows you easy one-touch control over equipment connected to the strip. LEDs confirm at a glance that the wall outlet is grounded and your connected equipment is protected. An integrated 15-amp resettable circuit breaker helps prevent equipment damage due to overloads. Automatic shutoff permanently cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required.

Antimicrobial Protection Helps Provide a Safer, Cleaner and Healthier Work Environment
The TLP608DMUAM features antimicrobial protection that helps resist the growth of bacteria, viruses, fungi, mold and mildew.

Versatile Surge Protector Provides Multiple Installation Options
This surge protector with eight-foot (2.4-meter) braided AC input cord and NEMA 5-15P plug gives you flexibility in placing the unit away from the nearest wall outlet. Its mounting clamps adjust from 0.4 to 1.6 inches (1 to 4 centimeters) to secure the TLP608DMUAM on desks, tables, poles and other surfaces.

Short summary description Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black:
This short summary of the Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black, 2100 J, 6 AC outlet(s), NEMA 5-15R, 110 - 125 V, 60 Hz, 1875 W

Long summary description Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black:
This is an auto-generated long summary of Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black based on the first three specs of the first five spec groups.

Tripp Lite Safe-IT 6-Outlet Surge Protector - 2 USB Ports, 8 ft. Cord, 5-15P Plug, 2100 Joules, Antimicrobial Protection, Black. Surge energy rating: 2100 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5-15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, Country of origin: China. Cable length: 2.44 m, Weight: 690 g, Width: 345.4 mm. Package width: 142.2 mm, Package depth: 419.1 mm, Package height: 76.2 mm

Power
Surge energy rating *
2100 J
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5-15R
Nominal input voltage *
110 - 125 V
AC input frequency
60 Hz
Peak power
1875 W
USB charging
Yes
Ports & interfaces
Power plug
NEMA 5–15P
USB ports quantity
2
Features
Product colour *
Black
Material
Plastic
EMI/RFI noise filtering
Yes
Auto power off
Yes
Country of origin
China
Weight & dimensions
Weight
690 g
Cable length *
2.44 m
Weight & dimensions
Width
345.4 mm
Depth
72.9 mm
Height
73.4 mm
Indication
LED indicators
Yes
Packaging data
Package width
142.2 mm
Package depth
419.1 mm
Package height
76.2 mm
Package weight
840 g
Logistics data
Master (outer) case width
355.6 mm
Master (outer) case length
431.8 mm
Master (outer) case height
457.2 mm
Master (outer) case gross weight
11.2 kg
Products per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332263602
Country Distributor
United States 1 distributor(s)