location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-010-ST-CEE 10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-010-ST-CEE 10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-010-ST-CEE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332205698 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:42:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-010-ST-CEE 10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 5V 2.4A per port for charging battery-intensive devices
  • - All ten ports support USB Battery Charging (BC) specification v1.2
  • - External dual-voltage power supply with Schuko plug
  • - Protects against overheating, overcurrent and overcharging
  • - Includes 14 adjustable storage brackets for organizing devices
  • - Charges anywhere AC power is available—no computer required (for 120V applications please use P013-Series cables, not included)
Warranty: 2-year limited
Long product name Tripp Lite U280-010-ST-CEE 10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord :
The long product name of Tripp Lite U280-010-ST-CEE 10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord
More>>>
Tripp Lite U280-010-ST-CEE 10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord:
The official description of Tripp Lite U280-010-ST-CEE 10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whether you’re at home or in the office, the U280-010-ST-CEE 10-Port USB Charging Station provides plenty of ports and power to keep all your devices at 100% capacity. No more peering behind furniture to find an available outlet or unplugging one device to charge another. You can charge up to ten smartphones, Micro-USB tablets, e-readers, and other devices at the same time. This charging station for multiple devices doesn’t require a computer, so you can take it anywhere AC power is available. To charge your USB devices, simply plug the included external dual-voltage (100V–240V) power supply into a Schuko outlet, and connect your devices to the available USB ports. The charger protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity. A front LED indicates the unit is turned on and receiving AC power.

The 10-port USB charger supports USB Battery Charging (BC) specification v1.2 and delivers up to 5V 2.4A to each port, which is plenty for charging even battery-intensive devices. Adjustable brackets on top of the charger act as storage, providing space to neatly organize devices while they charge. You can adjust the brackets to accommodate the number and size of the devices being charged.

Short summary description Tripp Lite U280-010-ST-CEE 10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord:
This short summary of the Tripp Lite U280-010-ST-CEE 10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-010-ST-CEE 10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord, Any brand, USB, Black

Long summary description Tripp Lite U280-010-ST-CEE 10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord:
This is an auto-generated long summary of Tripp Lite U280-010-ST-CEE 10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord based on the first three specs of the first five spec groups.

Tripp Lite U280-010-ST-CEE 10-Port USB Charging Station with Adjustable Storage, 12V 8A (96W) USB Charger Output, Schuko Power Cord. Brand compatibility: Any brand. Docking connector type: USB. Width: 238 mm, Depth: 118 mm, Height: 25 mm, Weight: 300 g. Product colour: Black

Performance
Brand compatibility *
Any brand
Product colour
Black
Certification
CC, CE
Ports & interfaces
Docking connector type *
USB
USB 2.0 ports quantity
10
Audio output *
No
HDMI *
No
Power
Power source type
USB
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
238 mm
Depth
118 mm
Height
25 mm
Weight
300 g
Cable length
0.9 m
Packaging data
Package width
154.9 mm
Packaging data
Package depth
269.2 mm
Package height
76.2 mm
Package weight
1.22 kg
Packaging content
Adapter included
Yes
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332205695
Products per master (outer) case
10 pc(s)
Master (outer) case width
327.7 mm
Master (outer) case length
416.6 mm
Master (outer) case height
292.1 mm
Master (outer) case gross weight
13.6 kg
Country of origin
China
Harmonized System (HS) code
84719000
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)