location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-W02-40C2-G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-W02-40C2-G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260895 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 23:06:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for charging smartphones, tablets, e-readers and laptops while traveling
  • - USB-C PD 3.0 ports support a maximum power capacity of 40W for fast charging
  • - Gallium nitride (GaN) technology generates less heat to support high-efficiency charging
  • - Connects to any NEMA 1-15R, 5-15R or 5-15/20R AC outlet for immediate charging
  • - Charger with folding plug is perfectly sized for traveling in your backpack or purse
Warranty: 2 Years
Long product name Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor :
The long product name of Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual-Port Compact USB-C Wall Charger - GaN Technology, 40W PD Charging (20W+20W or 30W), White
More>>>
Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor:
The official description of Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Travel-sized USB-C charger provides up to 40W to quickly and efficiently charge your laptop and smartphone at home or on the move.

40W USB Type-C Charger Gets Your Mobile Devices Ready in a Hurry, Wherever You Are
This dual-port USB charger lets you quickly and safely charge two USB-C mobile devices at the same time. Plug it into any NEMA 1-15R, NEMA 5-15R or NEMA 5-15/20R AC outlet to ensure your laptop, smartphone, tablet and other USB-C devices charge at their fastest possible speed. The USB-C ports support USB Power Delivery (PD) 3.0 charging up to 20W (5V 3A, 9V 2.22A, 12V 1.67A) apiece when used together. When used by itself, each USB-C port supports up to 30W (5V 3A, 9V 3A, 12V 2.5A) for charging a device.

Gallium Nitride Technology Allows High-Wattage Capacity in a Compact Package
This USB wall charger is smaller and lighter than most standard wall chargers that come with a laptop. Ideal for travel, it is designed using GaN technology, which has a higher power density than silicon and provides higher efficiency than standard USB-C fast chargers. It also operates under much cooler temperatures, despite its small size, meaning it won’t get hot while charging your device.

Built-In Auto-Sensing Adjusts to Proper Power Level to Get Your Devices to 100%
The USB-C ports feature auto-sensing technology that automatically adjusts to your device’s appropriate power level. The unit protects against overheating, overcurrent and overcharging. In fact, it stops charging as soon as your device’s battery is at full capacity. A blue LED indicates charge status.

Folding Plug Design Perfectly Sized for Travel
The compact USB Type-C charger, small enough to fit in your hand, is easy to carry in your purse, suitcase, backpack or laptop bag. The NEMA 1-15P plug folds into the unit when not in use to shield it from damage and prevent it from snagging or scratching your bag’s contents.

Short summary description Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor:
This short summary of the Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-W02-40C2-G, Indoor, AC, 12 V, White

Long summary description Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor:
This is an auto-generated long summary of Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-W02-40C2-G. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone, Tablet. Input voltage: 100 - 240 V, Maximum output voltage: 12 V. USB Type-C ports quantity: 2, Power protection features: Over current, Over voltage, Overload. Product colour: White

Performance
Charger compatibility *
Smartphone, Tablet
Power source type *
AC
USB Type-C ports quantity
2
Charger type *
Indoor
USB Power Delivery
Yes
Operating principle
Contact
USB Power Delivery revision
3.0
Power protection features
Over current, Over voltage, Overload
Certification
FCC, UL, NOM, ISO 9001, WEEE
Country of origin
Vietnam
Design
Product colour *
White
Power
Input voltage
100 - 240 V
Input frequency
50 - 60 Hz
Input current
1.2 A
Maximum output voltage
12 V
Minimum output voltage
5 V
Output current (5V)
3 A
Output current (9V)
3 A
Output current (12V)
2.52 A
Port 1 output current
3 A
Port 2 output current
3 A
Power plug type
Type A
Packaging data
Quantity per pack
1 pc(s)
Package width
100.1 mm
Package depth
82 mm
Package height
36.1 mm
Package weight
100 g
Operational conditions
Operating temperature (T-T)
0 - 25 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
5 - 95%
Logistics data
Master (outer) case width
195.1 mm
Master (outer) case length
190 mm
Master (outer) case height
115.1 mm
Master (outer) case gross weight
1.5 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332260892
Other features
Material
Plastic
Brand Image Product code Product Stock Price from
Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black
(show image)
U280-C01-25-1B U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Dual-Port Compact USB-C Wall Charger - GaN Technology, 70W PD Charging (50W+20W or 65W Max), White Tripp Lite Dual-Port Compact USB-C Wall Charger - GaN Technology, 70W PD Charging (50W+20W or 65W Max), White
(show image)
U280-W02-70C2-G Dual-Port Compact USB-C Wall Charger - GaN Technology, 70W PD Charging (50W+20W or 65W Max), White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor
(show image)
U280-W01-65C1-G U280-W01-65C1-G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White
(show image)
U280-W01-18C1-K Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White
(show image)
U280-C02-30W-K U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 20W PD3.0 Charging, White Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 20W PD3.0 Charging, White
(show image)
U280-W01-20C1-G Compact 1-Port USB-C Wall Charger - GaN Technology, 20W PD3.0 Charging, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Dual-Port Compact USB-C Wall Charger - GaN Technology, 68W PD Charging (50W+18W), White Tripp Lite Dual-Port Compact USB-C Wall Charger - GaN Technology, 68W PD Charging (50W+18W), White
(show image)
U280-W02-68C2-G Dual-Port Compact USB-C Wall Charger - GaN Technology, 68W PD Charging (50W+18W), White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 4-Port Compact USB Wall Charger - GaN Technology, 100W PD Charging, 2 USB-C & 2 USB-A, White Tripp Lite 4-Port Compact USB Wall Charger - GaN Technology, 100W PD Charging, 2 USB-C & 2 USB-A, White
(show image)
U280-W04-100C2G 4-Port Compact USB Wall Charger - GaN Technology, 100W PD Charging, 2 USB-C & 2 USB-A, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White
(show image)
U280-W01-100C1G Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-C6 Dual-Port USB Car Charger with 30W Charging - USB-C (18W) QC 3.0, USB-A (12W), Coiled 6 ft. (1.83 m) USB-C Cable, Black Tripp Lite U280-C02-30W-C6 Dual-Port USB Car Charger with 30W Charging - USB-C (18W) QC 3.0, USB-A (12W), Coiled 6 ft. (1.83 m) USB-C Cable, Black
(show image)
U280-C02-30W-C6 U280-C02-30W-C6 Dual-Port USB Car Charger with 30W Charging - USB-C (18W) QC 3.0, USB-A (12W), Coiled 6 ft. (1.83 m) USB-C Cable, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)