location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 47260003 folder Polypropylene (PP) Transparent A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47260003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47260003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432370993
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2022 08:38:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz 47260003 folder Polypropylene (PP) Transparent A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4 40 sheets
  • - Portrait
  • - Label holder
  • - Transparent
Long product name Leitz 47260003 folder Polypropylene (PP) Transparent A4 :
The long product name of Leitz 47260003 folder Polypropylene (PP) Transparent A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CombiFile Standard Folder, A4, Clear, 6 Pack
More>>>
Leitz 47260003 folder Polypropylene (PP) Transparent A4:
The official description of Leitz 47260003 folder Polypropylene (PP) Transparent A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
-Unique fold-out filing strip.
-High quality 200 micron PP for a professional look.
-Corner pocket stops papers falling out.
-Ideal for people on the move who want to look professional.
-Label on the front makes organising easier.
-Holds up to 40 sheets.

Short summary description Leitz 47260003 folder Polypropylene (PP) Transparent A4:
This short summary of the Leitz 47260003 folder Polypropylene (PP) Transparent A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 47260003, A4, Polypropylene (PP), Transparent, Portrait, 40 sheets, Sheet

Long summary description Leitz 47260003 folder Polypropylene (PP) Transparent A4:
This is an auto-generated long summary of Leitz 47260003 folder Polypropylene (PP) Transparent A4 based on the first three specs of the first five spec groups.

Leitz 47260003. Format: A4, Material: Polypropylene (PP), Product colour: Transparent. Width: 223 mm, Depth: 2 mm, Height: 313 mm. Quantity per pack: 5 pc(s)

Features
Material
Polypropylene (PP)
Product colour
Transparent
Format *
A4
Orientation
Portrait
Maximum capacity
40 sheets
Label holder
Yes
Copy safe
Yes
Features
Suitable for storing
Sheet
Weight & dimensions
Width
223 mm
Depth
2 mm
Height
313 mm
Weight
30 g
Packaging data
Quantity per pack
5 pc(s)
Brand Image Product code Product Stock Price from
Leitz VIVIDA Expanding Wallet Polypropylene (PP) Black, Blue, Green, Red, White, Yellow A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) Black, Blue, Green, Red, White, Yellow A4
(show image)
624028 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz VIVIDA Expanding Wallet Polypropylene (PP) Yellow A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) Yellow A4
(show image)
624027 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz VIVIDA Expanding Wallet Polypropylene (PP) Green A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) Green A4
(show image)
624026 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz VIVIDA Expanding Wallet Polypropylene (PP) White A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) White A4
(show image)
624025 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz VIVIDA Expanding Wallet Polypropylene (PP) Black A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) Black A4
(show image)
624024 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz VIVIDA Expanding Wallet Polypropylene (PP) Red A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) Red A4
(show image)
624023 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz VIVIDA Expanding Wallet Polypropylene (PP) Blue A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) Blue A4
(show image)
624022 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 40563003 folder PVC Transparent A4 Leitz 40563003 folder PVC Transparent A4
(show image)
40563003 40563003 0.00
(excl. VAT)
0 (incl. VAT)
Leitz CombiFile Polypropylene (PP) Transparent A4 Leitz CombiFile Polypropylene (PP) Transparent A4
(show image)
47310002 CombiFile 0.00
(excl. VAT)
0 (incl. VAT)