location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 40563003 folder PVC Transparent A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40563003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40563003 show
Show alternative article codes used in the online market place
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:27:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Leitz 40563003 folder PVC Transparent A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4 200 sheets
  • - Portrait
  • - Transparent
Long product name Leitz 40563003 folder PVC Transparent A4 :
The long product name of Leitz 40563003 folder PVC Transparent A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Expanding Folders, A4
More>>>
Leitz 40563003 folder PVC Transparent A4:
The official description of Leitz 40563003 folder PVC Transparent A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Oversized folder to store larger documents like catalogues, magazines, …

Features:
-Hold up to 200 sheets (80gsm).
-Extremely durable.
-Grained.
-Top and right side open.
-Material: extra strong soft PVC foil.
-Format: A4.
-180 micron.

Short summary description Leitz 40563003 folder PVC Transparent A4:
This short summary of the Leitz 40563003 folder PVC Transparent A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 40563003, A4, PVC, Transparent, Portrait, 200 sheets, Sheet

Long summary description Leitz 40563003 folder PVC Transparent A4:
This is an auto-generated long summary of Leitz 40563003 folder PVC Transparent A4 based on the first three specs of the first five spec groups.

Leitz 40563003. Format: A4, Material: PVC, Product colour: Transparent. Width: 224 mm, Height: 310 mm, Weight: 30 g. Quantity per pack: 5 pc(s)

Features
Material
PVC
Product colour
Transparent
Format *
A4
Orientation
Portrait
Maximum capacity
200 sheets
Label holder
No
Features
Suitable for storing
Sheet
Weight & dimensions
Width
224 mm
Height
310 mm
Weight
30 g
Packaging data
Quantity per pack
5 pc(s)
Brand Image Product code Product Stock Price from
Leitz VIVIDA Expanding Wallet Polypropylene (PP) Black, Blue, Green, Red, White, Yellow A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) Black, Blue, Green, Red, White, Yellow A4
(show image)
624028 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz VIVIDA Expanding Wallet Polypropylene (PP) Yellow A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) Yellow A4
(show image)
624027 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz VIVIDA Expanding Wallet Polypropylene (PP) Green A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) Green A4
(show image)
624026 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz VIVIDA Expanding Wallet Polypropylene (PP) White A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) White A4
(show image)
624025 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz VIVIDA Expanding Wallet Polypropylene (PP) Black A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) Black A4
(show image)
624024 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz VIVIDA Expanding Wallet Polypropylene (PP) Red A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) Red A4
(show image)
624023 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz VIVIDA Expanding Wallet Polypropylene (PP) Blue A4 Leitz VIVIDA Expanding Wallet Polypropylene (PP) Blue A4
(show image)
624022 VIVIDA Expanding Wallet 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 47260003 folder Polypropylene (PP) Transparent A4 Leitz 47260003 folder Polypropylene (PP) Transparent A4
(show image)
47260003 47260003 0.00
(excl. VAT)
0 (incl. VAT)