location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 40803000 sheet protector Legal Polypropylene (PP) 6 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40803000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40803000 show
Show alternative article codes used in the online market place
Category:
Also known as a punched pocket, this is a flat, slitted plastic bag with a perforated edge used to hold paper documents.
Sheet Protectors Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2020 18:32:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz 40803000 sheet protector Legal Polypropylene (PP) 6 pc(s) :
The long product name of Leitz 40803000 sheet protector Legal Polypropylene (PP) 6 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Esselte Desk Free Folder Portrait Pk6
More>>>
Short summary description Leitz 40803000 sheet protector Legal Polypropylene (PP) 6 pc(s):
This short summary of the Leitz 40803000 sheet protector Legal Polypropylene (PP) 6 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 40803000, Legal, Transparent, Polypropylene (PP), Portrait, Top, 228 mm

Long summary description Leitz 40803000 sheet protector Legal Polypropylene (PP) 6 pc(s):
This is an auto-generated long summary of Leitz 40803000 sheet protector Legal Polypropylene (PP) 6 pc(s) based on the first three specs of the first five spec groups.

Leitz 40803000. Format: Legal, Product colour: Transparent, Material: Polypropylene (PP). Width: 228 mm, Thickness: 0.15 mm, Height: 5 mm. Quantity per pack: 6 pc(s)

Features
Format *
Legal
Product colour
Transparent
Material
Polypropylene (PP)
Orientation
Portrait
Pocket opening
Top
Weight & dimensions
Width
228 mm
Thickness
0.15 mm
Height
5 mm
Packaging content
Quantity per pack
6 pc(s)
Brand Image Product code Product Stock Price from
Leitz 40540000 sheet protector 210 x 297 mm (A4) PVC Leitz 40540000 sheet protector 210 x 297 mm (A4) PVC
(show image)
40540000 40540000 0.00
(excl. VAT)
0 (incl. VAT)