location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 40540000 sheet protector 210 x 297 mm (A4) PVC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40540000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40540000 show
Show alternative article codes used in the online market place
Category:
Also known as a punched pocket, this is a flat, slitted plastic bag with a perforated edge used to hold paper documents.
Sheet Protectors Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 15:23:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Leitz 40540000 sheet protector 210 x 297 mm (A4) PVC:
This short summary of the Leitz 40540000 sheet protector 210 x 297 mm (A4) PVC data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 40540000, 210 x 297 mm (A4), Transparent, PVC, Portrait, Top & Side, 80 g/m²

Long summary description Leitz 40540000 sheet protector 210 x 297 mm (A4) PVC:
This is an auto-generated long summary of Leitz 40540000 sheet protector 210 x 297 mm (A4) PVC based on the first three specs of the first five spec groups.

Leitz 40540000. Format: 210 x 297 mm (A4), Product colour: Transparent, Material: PVC. Width: 225 mm, Thickness: 1 mm, Height: 312 mm

Features
Format *
210 x 297 mm (A4)
Product colour
Transparent
Material
PVC
Orientation
Portrait
Pocket opening
Top & Side
Media weight
80 g/m²
Weight & dimensions
Width
225 mm
Thickness
1 mm
Height
312 mm
Weight
40 g
Technical details
Capacity
200 sheets
Brand Image Product code Product Stock Price from
Leitz 40803000 sheet protector Legal Polypropylene (PP) 6 pc(s) Leitz 40803000 sheet protector Legal Polypropylene (PP) 6 pc(s)
(show image)
40803000 40803000 0.00
(excl. VAT)
0 (incl. VAT)