location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC NP-M300WS data projector 3000 ANSI lumens LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-M300WS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-M300WS
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38749
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP-M300WS data projector 3000 ANSI lumens LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable White
  • - LCD 3000 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 2000:1
  • - Screen size compatibility: 1427.5 - 2641.6 mm (56.2 - 104")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 358 W
Long product name NEC NP-M300WS data projector 3000 ANSI lumens LCD WXGA (1280x800) White :
The long product name of NEC NP-M300WS data projector 3000 ANSI lumens LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.59" LCD, 1600 x 1200 Max, 2000:1, 3000 Lumens, f6.4mm, 1.2x, 11 m Distance Max, 3 x VGA 15-pin D-sub, HDMI, S-Video, Composite, Audio In 3.5mm Stereo, USB, LAN, 1 x RJ-45, RS-232, 3500 h (Eco), 4kg
More>>>
Short summary description NEC NP-M300WS data projector 3000 ANSI lumens LCD WXGA (1280x800) White:
This short summary of the NEC NP-M300WS data projector 3000 ANSI lumens LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

NEC NP-M300WS, 3000 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 1427.5 - 2641.6 mm (56.2 - 104"), 0.57 - 11 m

Long summary description NEC NP-M300WS data projector 3000 ANSI lumens LCD WXGA (1280x800) White:
This is an auto-generated long summary of NEC NP-M300WS data projector 3000 ANSI lumens LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

NEC NP-M300WS. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 3500 h. Focus: Manual, Zoom ratio: 1.2:1. Analog signal format system: NTSC, NTSC 4.43, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA),..., Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-10-27 04:29:59
Uk has collected 1 expert review for NEC NP-M300WS data projector 3000 ANSI lumens LCD WXGA (1280x800) White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-10-27 04:29:59
The NEC Display Solutions NP-M300WS ($1,099 direct) projector offers any number of attractive features, but stands out for two in particular: a short-throw lens that lets you throw a large image from close to the screen and an unusually capable audio s...
Good Short-throw lens for a big image in a tight space. Bright. HDMI port. Good-quality, high-volume sound system.
Bad For best analog image, need to manually adjust settings after automatic sync.
Bottom line The NEC Display Solutions NP-M300WS offers a 3,000 lumen rating and a short-throw lens so you can project a big, bright image from close to the screen. Buy it now...
80%
Country Distributor
United Kingdom 1 distributor(s)