NEC logo

NEC NP03WK project mount Wall Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42643
Info modified on:
10 May 2023, 08:13:37
Warranty:
5 Years
Long product name NEC NP03WK project mount Wall Grey, White:

80’’-100", ±100 mm, ±3°, 10.5 kg

Short summary description NEC NP03WK project mount Wall Grey, White:

NEC NP03WK, Wall, Grey, White, -50 - 50 mm, -3 - 3°, -3 - 3°, M260WS, M260XS, M300WS, M300XS, M350XS

Long summary description NEC NP03WK project mount Wall Grey, White:

NEC NP03WK. Mounting type: Wall, Product colour: Grey, White, Height adjustment range: -50 - 50 mm. Weight: 10.5 kg, Package width: 1180 mm, Package depth: 150 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.