location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-W01-100C1G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332259653 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:43:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - LED indicators
  • - Over current
  • - 100 - 240 V 50/60 Hz 100 W Maximum output voltage: 20 V
Warranty: 2-year limited warranty
Long product name Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White :
The long product name of Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White
More>>>
Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White:
The official description of Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

100W USB Type-C Charger Gets Your Mobile Device Ready in a Hurry, Wherever You Are
This single-port USB charger lets you quickly and safely charge your USB-C mobile device. Plug it into any NEMA 1-15R, NEMA 5-15R or NEMA 5-15/20R AC outlet to ensure your laptop, smartphone, tablet or other USB-C device charges at its fastest possible speed. The USB-C port supports USB Power Delivery (PD) 3.0 charging up to 5V 3A (15W), 9V 3A (27W), 15V 3A (45W) and 20V 5A (100W). Note: In order to achieve 100W charging, the U280-W01-100C1G must be used with a cable that supports 5A, such as Tripp Lite’s U420-006-5A.

Gallium Nitride Technology Allows High-Wattage Capacity in a Compact Package
This USB wall charger is smaller and lighter than many standard wall chargers that come with a laptop, measuring just 8.5 cubic inches. Ideal for travel, it is designed using GaN technology, which has a higher power density than silicon and provides higher efficiency than standard USB-C fast chargers. It also operates under much cooler temperatures, despite its small size, meaning it won’t get hot while charging your device.

Built-In Auto-Sensing Adjusts to Proper Power Level to Get Your Device to 100%
The USB-C port features auto-sensing technology that automatically adjusts to your device’s appropriate power level, perfect for fast-charging tablets and e-readers. The unit protects against overheating, overcurrent, overcharging and short circuits. In fact, it stops charging as soon as your device’s batteries are at full capacity.

Folding Plug Design Perfectly Sized for Travel
The compact USB Type-C charger, small enough to fit in the palm of your hand, is easy to carry in your purse, suitcase, backpack or laptop bag. The NEMA 1-15P plug folds into the unit when not in use to shield it from damage and prevent it from snagging or scratching your bag’s contents.

Short summary description Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White:
This short summary of the Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White, Indoor, AC, 20 V, White

Long summary description Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White:
This is an auto-generated long summary of Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White based on the first three specs of the first five spec groups.

Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 20 V. USB Type-C ports quantity: 1, Power protection features: Over current. Product colour: White

Performance
Charger compatibility *
Universal
Power source type *
AC
USB Type-C ports quantity
1
Charger type *
Indoor
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
100 W
Power protection features
Over current
Country of origin
Vietnam
Design
Product colour *
White
LED indicators
Power
Power
Input voltage
100 - 240 V
Input frequency
50/60 Hz
Input current
1.5 A
Maximum power
100 W
Maximum output voltage
20 V
Minimum output voltage
5 V
Output current
5000 mA
Weight & dimensions
Width
70 mm
Depth
67.6 mm
Height
29.5 mm
Weight
220 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Package width
115.1 mm
Package depth
110 mm
Package height
31.2 mm
Package weight
240 g
Operational conditions
Operating temperature (T-T)
0 - 25 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
5 - 95%
Technical details
Sustainability compliance
Yes
Sustainability certificates
REACH, RoHS, WEEE
Compliance certificates
REACH, RoHS, WEEE
Logistics data
Master (outer) case width
344.9 mm
Master (outer) case length
130 mm
Master (outer) case height
125 mm
Master (outer) case gross weight
2.6 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332259650
Country Distributor
United States 1 distributor(s)