location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-W01-QC3-1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239495 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:46:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - LED indicators
  • - Fast charging Over current
  • - 100 - 240 V 50/60 Hz 18 W Maximum output voltage: 12 V
Warranty: 2-year limited warranty
Long product name Tripp Lite 1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W :
The long product name of Tripp Lite 1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W
More>>>
Tripp Lite 1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W:
The official description of Tripp Lite 1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

1-Port USB Wall Charger Gets Your Mobile Device up to Capacity Wherever You Are
This single-port USB wall charger with Quick Charge 3.0 technology lets you quickly and safely charge your USB-A mobile device. Plug it into any NEMA 1-15R, NEMA 5-15R or NEMA 5-15/20R AC outlet to ensure your smartphone, tablet, digital camera, e-reader, MP3 player or other USB-A device receives a satisfactory battery charge.

Charges Quick Charge 3.0-Compatible Devices up to 4 Times Faster than Standard Chargers
The USB-A port supports Quick Charge 3.0 Class A 5/9/12V technology. Instead of charging at a preset power level, the U280-W01-QC3-1 adjusts to provide as much power as your QC 3.0-compliant device’s battery can handle. Available outputs include 6–6.5V/3A, 5–9V/2A and 9–12V/1.5A, which can charge your device up to four times faster than traditional USB wall chargers. A multi-colored LED indicates which charge level your connected device is drawing.

Built-In Auto-Sensing Adjusts to Proper Power Level to Get Your Device to 100%
The USB-A port features auto-sensing technology that detects when a non-Quick Charge device is connected. It then automatically adjusts to the appropriate power level up to 5V/2.4A, perfect for fast-charging tablets and e-readers. The unit protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity.

Folding Plug Design Perfectly Sized for Travel
The compact USB travel charger, small enough to fit in the palm of your hand, is easy to carry in your purse, suitcase, backpack or laptop bag. The NEMA 1-15P plug folds into the unit when not in use to shield it from damage and prevent it from snagging or scratching your bag’s contents.

Short summary description Tripp Lite 1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W:
This short summary of the Tripp Lite 1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W, Indoor, AC, 12 V, 3 A, White

Long summary description Tripp Lite 1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W:
This is an auto-generated long summary of Tripp Lite 1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W based on the first three specs of the first five spec groups.

Tripp Lite 1-Port USB Wall/Travel Charger with Quick Charge 3.0 - Class A 5/9/12V DC Out, 18W. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 12 V, AC adapter output current: 3 A. USB 2.0 ports quantity: 1, Fast charging, Power protection features: Over current. Product colour: White

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
1
Fast charging
Yes
Fast charging technology
Quick Charge 3.0
Charger type *
Indoor
Power protection features
Over current
Certification
FCC, UL, REACH
Country of origin
Vietnam
Design
Product colour *
White
LED indicators
Yes
Power
Input voltage
100 - 240 V
Input frequency
50/60 Hz
Input current
0.45 A
Maximum power
18 W
Maximum output voltage
12 V
Minimum output voltage
3.6 V
AC adapter output current
3 A
Weight & dimensions
Width
43 mm
Depth
28 mm
Height
56 mm
Weight
70 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
100.1 mm
Package depth
89.9 mm
Package height
35.1 mm
Package weight
130 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 80 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case width
380 mm
Master (outer) case length
110 mm
Master (outer) case height
104.9 mm
Master (outer) case gross weight
1 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332239492
Other features
Automatic output voltage adjustment
Yes
Brand Image Product code Product Stock Price from
Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black
(show image)
U280-C01-25-1B U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor
(show image)
U280-W01-65C1-G U280-W01-65C1-G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White Tripp Lite Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White
(show image)
U280-W01-18C1-K Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White Tripp Lite U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White
(show image)
U280-C02-30W-K U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 20W PD3.0 Charging, White Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 20W PD3.0 Charging, White
(show image)
U280-W01-20C1-G Compact 1-Port USB-C Wall Charger - GaN Technology, 20W PD3.0 Charging, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White Tripp Lite Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White
(show image)
U280-W01-100C1G Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W Tripp Lite U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W
(show image)
U280-C02-63W-1B U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black Tripp Lite U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black
(show image)
U280-C02-45W-2B U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black Tripp Lite U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black
(show image)
U280-C02-24W-1B U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black Tripp Lite U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black
(show image)
U280-C02-45W-1B U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)