location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UPB-05K2-APL Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPB-05K2-APL Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UPB-05K2-APL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332264039 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29753
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:19:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UPB-05K2-APL Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for road trips, hikes, blackouts and other applications without AC power
  • - Magnetic charging module provides quick power boost for your Apple Watch
  • - Built-in Lightning cable delivers 5V 2.4A (12W) for charging Apple devices
  • - USB-A port offers 12W maximum charging power for tablets and smartphones
  • - 5200mAh of lithium-ion battery capacity is plenty for hours of maximum power draw
Warranty: 1-year limited
Long product name Tripp Lite UPB-05K2-APL Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi :
The long product name of Tripp Lite UPB-05K2-APL Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi
More>>>
Tripp Lite UPB-05K2-APL Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi:
The official description of Tripp Lite UPB-05K2-APL Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

5200mAh Lithium-Ion Battery Charges Your Apple Watch without an AC Power Outlet
No more frantic searching for an outlet when your mobile device’s battery power is getting low. Small and lightweight, this high-capacity power bank dishes out 5200mAh of battery capacity for charging up to three mobile devices, including smartphones, tablets, e-readers, handheld gaming devices and an Apple Watch. Lithium-ion lasts longer than lead-acid batteries and saves you money in the end. The UPB-05K2-APL is compatible with Apple, Android and Windows devices.

Magnetic Module Keeps Your Apple Watch Charged and Ready to Use
Place your Apple Watch on the magnetic module for safe, efficient wireless charging while you’re at the office, resting after a hike or relaxing at the hotel after sightseeing.

Built-In Lightning Cable and USB Port Keeps Other Essential Devices Charged Too
The Lightning cable provides 5V 2.4A (12W) of charging power for your iPhone, iPad or other charging device. It folds neatly into the bottom of the power bank to protect it from damage and cut down on cable clutter when not in use. A USB-A port also provides 12W of total power for Android, Windows and other mobile devices (cable sold separately).

Protects Your Expensive Devices During Charging
Comprehensive safety features ensure worry-free charging of mobile devices. The UPB-05K2-APL protects your devices against short circuit, over-voltage, over-current, over-charge and over-discharge. Total output current cannot exceed 5V 2.4A (12W). Otherwise, the over-current protection will activate and charging will be halted.

Easy to Recharge for the Next Time You Leave Home
A lithium-ion battery with 5200mAh of capacity provides charging at maximum power draw for hours, making your devices ready when you need them. Status LEDs let you know how much battery capacity is left. When it’s time to charge the internal battery, connect a Lightning cable (sold separately) to connect the power bank’s Lightning port to a computer or wall charger.

Compact Housing Packs in a Pocket for On-the-Go Charging
An ideal power solution when you’re on the road or stuck somewhere without convenient electricity, the portable all-in-one battery charger weighs less than one pound. It fits comfortably in your purse, pocket or backpack to keep your Apple Watch, smartphone, tablet or other handheld device operating when you need it. And it’s good looking too!

Short summary description Tripp Lite UPB-05K2-APL Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi:
This short summary of the Tripp Lite UPB-05K2-APL Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UPB-05K2-APL Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi, 5200 mAh, Wireless charging, 12 W, Silver, White

Long summary description Tripp Lite UPB-05K2-APL Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi:
This is an auto-generated long summary of Tripp Lite UPB-05K2-APL Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi based on the first three specs of the first five spec groups.

Tripp Lite UPB-05K2-APL Portable Charger for Apple Watch - Lightning, Magnetic and USB-A Output, 5200mAh Power Bank, Lithium-Ion, MFi. Battery capacity: 5200 mAh. USB Type-A output ports: 1. Wireless charging. Total output power: 12 W, Output current: 2.4 A. Product colour: Silver, White

Design
Number of simultaneously connected devices (max) *
3
Product colour *
Silver, White
Housing material
ABS, Polyvinyl chloride (PVC)
Charger compatibility *
Mobile phone/Smartphone, Smartwatch, Tablet
Shape
Rectangle
LED indicators
Charging, Status, USB
Certification
RoHS, REACH, CE, FCC, MFi
Performance
Charging source *
USB
Battery capacity *
5200 mAh
Wireless charging
Yes
Fast charging *
Yes
Country of origin
China
Power
Total output power
12 W
Output voltage
5 V
Output current
2.4 A
Ports & interfaces
Input interface *
USB Type-A
USB Type-A output ports
1
Lightning connector
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 45 °C
Operational conditions
Operating relative humidity (H-H)
45 - 75%
Storage relative humidity (H-H)
20 - 75%
Weight & dimensions
Width
76 mm
Depth
168 mm
Height
18 mm
Weight
280 g
Packaging data
Quantity per pack
1 pc(s)
Package width
169.9 mm
Package depth
85.1 mm
Package height
30 mm
Package weight
250 g
Logistics data
Master (outer) case width
175 mm
Master (outer) case length
175 mm
Master (outer) case height
154.9 mm
Master (outer) case gross weight
4.25 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332264036
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)