location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-465i LW data projector 3000 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-465i LW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H441040ET
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-465i LW data projector 3000 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 3000 ANSI lumens
  • - Lamp 2100 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 1600.2 - 2590.8 mm (63 - 102")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 12 W
  • - 343 W
Warranty: 2 year, 1 year - lamp
Long product name Epson EB-465i LW data projector 3000 ANSI lumens LCD XGA (1024x768) White :
The long product name of Epson EB-465i LW data projector 3000 ANSI lumens LCD XGA (1024x768) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-465i LW, 3LCD 0.63" MLA, XGA 1024 x 768, 4:3, 3000Lm, 2000:1, 5.8kg
More>>>
Epson EB-465i LW data projector 3000 ANSI lumens LCD XGA (1024x768) White:
The official description of Epson EB-465i LW data projector 3000 ANSI lumens LCD XGA (1024x768) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make any surface interactive - including a tabletop - without the need for a screen or whiteboard. This complete package comes with everything that's needed to create a collaborative learning or working experience, including projector, digital pen and wall-mount.

Large, fully interactive projection
Achieve an image size of up to 102 inches, fully interactive right to the corners. Notes or additions can be saved with the digital pen, giving complete control of the projection area. Annotate without casting a shadow thanks to the ultra-short-throw design, achieving a 70-inch projected image from just 13cm.
Desktop collaboration
Mount the projector vertically, allowing collaborative work on documents or multimedia files on the tabletop to make group projects and classroom activities more engaging.
Easy to use
Always easy to use, the projector is quick to set up and shut down with USB plug and play functionality plus quick start and instant off features, which avoid wasting valuable lesson time.
High quality images
No matter what the interactive projector is used for, Epson's 3LCD technology ensures high-quality images with its equally high White and Colour Light Output for vivid, natural colours and deep blacks, even in daylight.

Short summary description Epson EB-465i LW data projector 3000 ANSI lumens LCD XGA (1024x768) White:
This short summary of the Epson EB-465i LW data projector 3000 ANSI lumens LCD XGA (1024x768) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-465i LW, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 1600.2 - 2590.8 mm (63 - 102"), -5 - 5°

Long summary description Epson EB-465i LW data projector 3000 ANSI lumens LCD XGA (1024x768) White:
This is an auto-generated long summary of Epson EB-465i LW data projector 3000 ANSI lumens LCD XGA (1024x768) White based on the first three specs of the first five spec groups.

Epson EB-465i LW. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2100 h, Service life of light source (economic mode): 3000 h. Focus: Manual, Focal length range: 4.68 mm, Digital zoom: 1.35x. Serial interface type: RS-232, USB connector type: USB Type-A, USB Type-B. Noise level: 35 dB, Noise level (economic mode): 28 dB

Projector
Screen size compatibility *
1600.2 - 2590.8 mm (63 - 102")
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Keystone correction, vertical
-5 - 5°
Matrix size
1.6 cm (0.63")
Light source
Light source type *
Lamp
Service life of light source *
2100 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
200 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
4.68 mm
Zoom capability
Yes
Digital zoom
1.35x
Video
Full HD *
No
3D *
No
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
3
USB connector type
USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Bluetooth
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Noise level *
35 dB
Plug and Play
Yes
Air filter
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
12 W
Number of built-in speakers
1
TV tuner integrated
No
Design
Product colour *
White
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
343 W
Power consumption (standby) *
0.3 W
Power consumption (PowerSave)
575 W
Weight & dimensions
Weight *
5.8 kg
Package weight
24.4 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
USB
Other features
Aspect ratio
4:3
Package dimensions (WxDxH)
579 x 794 x 339 mm
Dimensions (WxDxH)
369 x 481 x 115 mm
Resolution
1024 x 768 pixels
Connectivity technology
Wired
RS-232 ports
1
Network ready
Yes