location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Air Filter - ELPAF34

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Filter - ELPAF34
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H134A34
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343882294 show
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2022 11:22:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Air Filter - ELPAF34 :
The long product name of Epson Air Filter - ELPAF34. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Air Filter - ELPAF34
More>>>
Short summary description Epson Air Filter - ELPAF34:
This short summary of the Epson Air Filter - ELPAF34 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Air Filter - ELPAF34, Filter kit, Epson, Black, White, Epson BrightLink 455Wi EB-465i, 30 mm, 125 mm

Long summary description Epson Air Filter - ELPAF34:
This is an auto-generated long summary of Epson Air Filter - ELPAF34 based on the first three specs of the first five spec groups.

Epson Air Filter - ELPAF34. Product type: Filter kit, Brand compatibility: Epson, Product colour: Black, White. Package width: 30 mm, Package depth: 125 mm, Package height: 100 mm. Products per pallet: 3240 pc(s), Quantity per pack: 1 pc(s), Products per pallet (UK): 4050 pc(s)

Features
Product type *
Filter kit
Brand compatibility *
Epson
Product colour
Black, White
Compatibility
Epson BrightLink 455Wi EB-465i
Weight & dimensions
Package width
30 mm
Package depth
125 mm
Weight & dimensions
Package height
100 mm
Technical details
Country of origin
China
Logistics data
Products per pallet
3240 pc(s)
Quantity per pack
1 pc(s)
Products per pallet (UK)
4050 pc(s)
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Epson Setting Plate - ELPPT04 Epson Setting Plate - ELPPT04
(show image)
V12H003D04 Setting Plate - ELPPT04 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)