location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-465i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H441040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-465i
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra short throw projector Grey, White
  • - LCD 3000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 1600.2 - 2590.8 mm (63 - 102")
  • - Ethernet LAN
  • - Built-in speaker(s) 12 W
  • - 343 W
Long product name Epson EB-465i :
The long product name of Epson EB-465i. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Interactive ultra-short-throw
More>>>
Epson EB-465i:
The official description of Epson EB-465i as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Large, fully interactive projection: Achieve an image size of up to 102 inches, fully interactive right to the corners. Notes or additions can be saved with the digital pen, giving complete control of the projection area. Annotate without casting a shadow thanks to the ultra-short-throw design, achieving a 70-inch projected image from just 13cm. Desktop collaboration: Mount the projector vertically, allowing collaborative work on documents or multimedia files on the tabletop to make group projects and classroom activities more engaging. Easy to use: Always easy to use, the projector is quick to set up and shut down with USB plug and play functionality plus quick start and instant off features, which avoid wasting valuable lesson time. High quality images: No matter what the interactive projector is used for, Epson's 3LCD technology ensures high-quality images with its equally high White and Colour Light Output for vivid, natural colours and deep blacks, even in daylight.
Ultra-short-throw - Reduces shadows
Interactive - Works horizontally and vertically
Easy to use - Control with digital pen
Large image - Up to 102 inches
Quality image - Epson's 3LCD technology

Short summary description Epson EB-465i:
This short summary of the Epson EB-465i data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-465i, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 1600.2 - 2590.8 mm (63 - 102"), 0.58 - 0.58 m

Long summary description Epson EB-465i:
This is an auto-generated long summary of Epson EB-465i based on the first three specs of the first five spec groups.

Epson EB-465i. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Lamp type: UHE. Focal length range: 0 - 4.68 mm. Serial interface type: RS-232. Country of origin: China

Projector
Screen size compatibility *
1600.2 - 2590.8 mm (63 - 102")
Projection distance
0.58 - 0.58 m
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Keystone correction, vertical
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Lamp type
UHE
Lamp power
230 W
Lamp power (economic mode)
3500 W
Lens system
Focal length range
0 - 4.68 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Headphone outputs
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Component video (YPbPr/YCbCr) in *
2
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Features
Plug and Play
Yes
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
12 W
Multimedia
Number of built-in speakers
1
Design
Product type *
Ultra short throw projector
Product colour *
Grey, White
LED indicators
Yes
Power
Power consumption (typical) *
343 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Package width
585 mm
Package depth
800 mm
Package height
340 mm
Package weight
22.8 kg
Packaging content
Remote control included *
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
10 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
185 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
185 cm
Other features
Aspect ratio
4:3
Audio input
RCA
Dimensions (WxDxH)
481 x 369 x 115 mm
Connectivity technology
Wired
RS-232 ports
1
Country Distributor
United Kingdom 1 distributor(s)