location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-1040 webcam Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FCS-1040
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-1040 show
Show alternative article codes used in the online market place
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:35:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne FCS-1040 webcam Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30 fps
  • - Built-in microphone
  • - Silver
Long product name LevelOne FCS-1040 webcam Silver :
The long product name of LevelOne FCS-1040 webcam Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FCS-1040, 10/100Mbps P/T/Z IP Network Camera
More>>>
LevelOne FCS-1040 webcam Silver:
The official description of LevelOne FCS-1040 webcam Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:

- MPEG4/ MJPEG Compression selectable
- Motorized Pan/Tilt/Zoom (10x optical zoom)
- Optimal Synchronization of Audio & Video
- Supports Auto Pan/ Auto Patrol modes
- Supports UPnP & DDNS
- Intelligent Motion Detection
- Supports Pre/Post Alarm Snapshots
- Extended I/O for Sensor & Alarm
- Built-in Two-way Audio
- Bundles 16-channel monitoring software

Short summary description LevelOne FCS-1040 webcam Silver:
This short summary of the LevelOne FCS-1040 webcam Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-1040, 30 fps, MPEG4, 10x, 10x, 4.2 - 42 mm, 1/60 - 1/100000 s

Long summary description LevelOne FCS-1040 webcam Silver:
This is an auto-generated long summary of LevelOne FCS-1040 webcam Silver based on the first three specs of the first five spec groups.

LevelOne FCS-1040. Maximum frame rate: 30 fps, Video formats supported: MPEG4, Optical zoom: 10x. Product colour: Silver, Sensor type: CCD, Optical sensor size: 25.4 / 4 mm (1 / 4"). Weight: 420 g. Flash memory: 4 MB, Internal memory: 16 MB, Power requirements: 100 - 240 VAC, 50/60 Hz

Performance
Maximum frame rate
30 fps
Video formats supported
MPEG4
Optical zoom
10x
Digital zoom
10x
Focal length range
4.2 - 42 mm
Camera shutter speed
1/60 - 1/100000 s
Minimum illumination
0.05, 1.5
Power consumption (typical)
12 W
Design
Built-in microphone *
Yes
Product colour *
Silver
Sensor type
CCD
Optical sensor size
25.4 / 4 mm (1 / 4")
Tilt angle range
90 - 45°
Design
Pan range
270
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
420 g
Other features
I/O ports
1 x RJ-45
Flash memory
4 MB
Internal memory
16 MB
Power requirements
100 - 240 VAC, 50/60 Hz
Dimensions (WxDxH)
104.5 x 104.5 x 125 mm
Compliance industry standards
IEEE 802.3/u
Cabling technology
10/100 Base-T/TX
Brand Image Product code Product Stock Price from
LevelOne WCS-2030 webcam 640 x 480 pixels Black LevelOne WCS-2030 webcam 640 x 480 pixels Black
(show image)
WCS-2030 WCS-2030 0.00
(excl. VAT)
0 (incl. VAT)