location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne 10/100Mbps IP Web Camera 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100Mbps IP Web Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-1020
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name LevelOne 10/100Mbps IP Web Camera 640 x 480 pixels :
The long product name of LevelOne 10/100Mbps IP Web Camera 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100Mbps IP Web Camera - 30 fps, 640 x 480 pixels, AVI, JPEG
More>>>
LevelOne 10/100Mbps IP Web Camera 640 x 480 pixels:
The official description of LevelOne 10/100Mbps IP Web Camera 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key Features:

- Views multiple cameras simultaneously - Up to 4 at a time.
- Displays video image on Web Browser and proprietary Viewer & Recorder Windows utility.
- Motion-JPEG video compression minimizes bandwidth requirement.
- Supports UPnP for Easy set-up and installation.
- Friendly GUI for easy configuration.
- Supports Windows 98/ME/XP/NT/2000/2003.
- Supports DDNS for dynamic IP.
- Firmware upgradeable.
- Max. power consumption: 3 watts.

Short summary description LevelOne 10/100Mbps IP Web Camera 640 x 480 pixels:
This short summary of the LevelOne 10/100Mbps IP Web Camera 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne 10/100Mbps IP Web Camera, CMOS, 25.4 / 4 mm (1 / 4"), 640 x 480 pixels, 0.512 MB, 0.128 MB, 3 W

Long summary description LevelOne 10/100Mbps IP Web Camera 640 x 480 pixels:
This is an auto-generated long summary of LevelOne 10/100Mbps IP Web Camera 640 x 480 pixels based on the first three specs of the first five spec groups.

LevelOne 10/100Mbps IP Web Camera. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Maximum resolution: 640 x 480 pixels. Flash memory: 0.512 MB, Internal memory: 0.128 MB. Power consumption (typical): 3 W. Power requirements: 12VDC, 05A, Dimensions (WxDxH): 15 x 45 x 10 mm, Compliance industry standards: IEEE 802.3/u

Image sensor
Optical sensor size
25.4 / 4 mm (1 / 4")
Sensor type *
CMOS
Video
Maximum resolution *
640 x 480 pixels
Storage
Flash memory
0.512 MB
Internal memory
0.128 MB
Power
Power consumption (typical)
3 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
10 - 90%
Other features
Power requirements
12VDC, 05A
I/O ports
1 x RJ-45
Dimensions (WxDxH)
15 x 45 x 10 mm
Compliance industry standards
IEEE 802.3/u
Compatible operating systems
Windows 98/ME/XP/NT/2000/2003
Networking features
Fast Ethernet