location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WCS-2030 webcam 640 x 480 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WCS-2030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WCS-2030 show
Show alternative article codes used in the online market place
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52531
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne WCS-2030 webcam 640 x 480 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 x 480 pixels 30 fps
  • - Built-in microphone
  • - Black
Long product name LevelOne WCS-2030 webcam 640 x 480 pixels Black :
The long product name of LevelOne WCS-2030 webcam 640 x 480 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WCS-2030, 11g Wireless IP Network Camera
More>>>
LevelOne WCS-2030 webcam 640 x 480 pixels Black:
The official description of LevelOne WCS-2030 webcam 640 x 480 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:

- Live video and audio monitoring via 3G Mobile phone or Media Adapter MPEG-4 Video Compression
- Installs easily on a 802.11b/g Wireless LAN or wired Ethernet
- Supports 4x digital zoom
- Up to 30 frames per second in full VGA resolution
- Supports UPnP for Easy set-up and installation
- Supports 3GPP/ISMA RTSP (Real Time Streaming Protocol)
- Supports Windows 98SE/ME/2000/XP
- Motion detection
- Adjustable network bandwidth
- Event-notification via E-mail
- Friendly GUI for easy configuration

Short summary description LevelOne WCS-2030 webcam 640 x 480 pixels Black:
This short summary of the LevelOne WCS-2030 webcam 640 x 480 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WCS-2030, 640 x 480 pixels, 30 fps, MPEG4, 1/60 - 1/15000 s, 1.5 lx, Black

Long summary description LevelOne WCS-2030 webcam 640 x 480 pixels Black:
This is an auto-generated long summary of LevelOne WCS-2030 webcam 640 x 480 pixels Black based on the first three specs of the first five spec groups.

LevelOne WCS-2030. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Video formats supported: MPEG4. Product colour: Black, Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Weight: 215 g. Flash memory: 12 MB, Internal memory: 16 MB, Dimensions (WxDxH): 73 x 29 x 115 mm

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Video formats supported
MPEG4
Camera shutter speed
1/60 - 1/15000 s
Minimum illumination
1.5 lx
Design
Built-in microphone *
Yes
Product colour *
Black
Sensor type
CMOS
Optical sensor size
25.4 / 4 mm (1 / 4")
Operational conditions
Operating relative humidity (H-H)
10 - 95%
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Weight
215 g
Other features
I/O ports
1 x RL 45
Flash memory
12 MB
Internal memory
16 MB
Dimensions (WxDxH)
73 x 29 x 115 mm
Compatible operating systems
Microsoft Windows 98SE/ ME/ 2000/ XP
Compliance industry standards
IEEE 802.3/u, IEEE 802.11b/g
Brand Image Product code Product Stock Price from
LevelOne FCS-1040 webcam Silver LevelOne FCS-1040 webcam Silver
(show image)
FCS-1040 FCS-1040 0.00
(excl. VAT)
0 (incl. VAT)