location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6310uk + 2510i Intel® Pentium® 4 630 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6300
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion p6310uk + 2510i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WE157AA/WD005AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140323
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion p6310uk + 2510i Intel® Pentium® 4 630 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black
  • - Intel® Pentium® 4 630 3 GHz
  • - 4 GB DDR3-SDRAM
  • - 1 TB DVD-RW Card reader integrated
  • - NVIDIA® GeForce® G210
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
Warranty: 1 year, pick-up and return, parts and labour
Long product name HP Pavilion p6310uk + 2510i Intel® Pentium® 4 630 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC Black :
The long product name of HP Pavilion p6310uk + 2510i Intel® Pentium® 4 630 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Athlon II X4 630 (2.8GHz, 2MB), 4GB DDR3, 1TB SATA 5400 rpm, DVD-RW LightScribe, NVIDIA GeForce G210, 15-in-1, Windows 7 Home Premium 64 + 2510i 63.5 cm (25 inch) Diagonal LCD Monitor (WD005AA)
More>>>
HP Pavilion p6310uk + 2510i Intel® Pentium® 4 630 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC Black:
The official description of HP Pavilion p6310uk + 2510i Intel® Pentium® 4 630 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Pavilion p6300 Desktop PC series delivers all round performance and impressive ease-of-use, all wrapped up in a classic, timeless design.

Features

Featuring genuine Windows 7 for superior digital entertainment and advanced features.

Timeless, classic design
- The deep glossy piano black with a touch of chrome make the HP Pavilion p6300 desktop PC series a stylish addition to any home. Hidden connectors and disc drives add to the sleek styling.

Impressive performance
- This feature-packed desktop PC features powerful processors, high-capacity hard drives, top software, the latest security features, extensive connectivity options and great quality digital sound.

Digital content and personal entertainment made simple
- A SuperMulti DVD burner (with optional Blu-ray reader), a 15-in-1 digital media reader and an optional bay for an HP Pocket Media Drive (not included, sold separately) make digital entertainment easy and fun.

One system, one style - designed to look good and work well together
- Designed to fit perfectly with this PC, HP widescreen monitors boast the same style and sleek looks with innovative features.

Reliable and protected
- Benefit from the quality, reliability and support you can expect from HP.

Short summary description HP Pavilion p6310uk + 2510i Intel® Pentium® 4 630 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC Black:
This short summary of the HP Pavilion p6310uk + 2510i Intel® Pentium® 4 630 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion p6310uk + 2510i, 3 GHz, Intel® Pentium® 4, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description HP Pavilion p6310uk + 2510i Intel® Pentium® 4 630 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC Black:
This is an auto-generated long summary of HP Pavilion p6310uk + 2510i Intel® Pentium® 4 630 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Pavilion p6310uk + 2510i. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 630. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® G210. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: PC. Weight: 9.6 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor model *
630
Processor cores
1
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
90 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 4 600 Series supporting Hyper-Threading Technology
Processor codename
Prescott
Thermal Design Power (TDP)
84 W
Tcase
66.6 °C
Number of Processing Die Transistors
169 M
Processing Die size
135 mm²
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Storage
Total storage capacity *
1 TB
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce® G210
On-board graphics card model *
Not available
Maximum graphics card memory
2.303 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Micro Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
NVIDIA MCP61P
Audio system
High Definition Audio
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27478
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
175 mm
Depth *
414 mm
Height *
387 mm
Weight *
9.6 kg
Package weight
14 kg
Packaging content
Display included *
Yes
Display diagonal
63.5 cm (25")
Display resolution
1920 x 1080 pixels
Contrast ratio (typical)
1000:1
Display brightness
300 cd/m²
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Other features
LightScribe
Yes
Package dimensions (WxDxH)
498 x 599 x 245 mm
Networking features
Ethernet, Fast Ethernet
Graphics card family
NVIDIA