location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Vector mouse RF Wireless Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Vector Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KT400AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420004790 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 196070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 09:13:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP Wireless Vector mouse RF Wireless Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI Black
  • - RF Wireless
  • - Buttons quantity: 5
Warranty: 1 year
Long product name HP Wireless Vector mouse RF Wireless Optical 800 DPI :
The long product name of HP Wireless Vector mouse RF Wireless Optical 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Vector Mouse
More>>>
HP Wireless Vector mouse RF Wireless Optical 800 DPI:
The official description of HP Wireless Vector mouse RF Wireless Optical 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- With a high gloss piano black finish, smooth edges and blue LED lighting on the scroll wheel, your Vector mouse is simply stylish

- The mouse’s asymmetrical design increases comfort and the rubber lateral cover gives you more control and a soft, smooth feel

- The mouse's 800 dpi high-precision sensor ensures precise, responsive tracking, increasing ease-of-use and performance. With no cord to clutter your desk, this wireless mouse offers the freedom of movement you need when you’re on the go

Short summary description HP Wireless Vector mouse RF Wireless Optical 800 DPI:
This short summary of the HP Wireless Vector mouse RF Wireless Optical 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Vector Mouse, Optical, RF Wireless, 800 DPI, Black

Long summary description HP Wireless Vector mouse RF Wireless Optical 800 DPI:
This is an auto-generated long summary of HP Wireless Vector mouse RF Wireless Optical 800 DPI based on the first three specs of the first five spec groups.

HP Wireless Vector Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 5. Product colour: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
5
Design
Product colour *
Black
Weight & dimensions
Weight
88.1 g
Receiver weight
67.8 g
Packaging data
Bundled software
Drivers
Package weight
436 g
Other features
Compatible operating systems
Microsoft Windows 2000/XP/Vista
Minimum system requirements
Available USB port; Microsoft Windows 2000/XP/Vista
Mouse dimensions (WxDxH)
42.20 x 126.60 x 67.20 mm
Receiver dimensions (WxDxH)
22.70 x 80 x 80 mm
Package dimensions (WxDxH)
241 x 200 x 64 mm
Logistics data
Country of origin
China