HP logo

HP 2210i 21.5 inch Diagonal LCD Monitor computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
370575
Info modified on:
22 Jul 2024, 11:45:05
End of life date:
29 Jun 2011
Short summary description HP 2210i 21.5 inch Diagonal LCD Monitor computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP 2210i 21.5 inch Diagonal LCD Monitor, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP 2210i 21.5 inch Diagonal LCD Monitor computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

HP 2210i 21.5 inch Diagonal LCD Monitor. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.