location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-S241 label-making tape Black on white TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-S241
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-S241 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766692175 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 392134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:05:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-S241 label-making tape Black on white TZ
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZ
  • - Tape size: 1.8 cm
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: Black on white
  • - Tape width: 1.8 cm
  • - Cold-resistant
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZE-S241 label-making tape Black on white TZ :
The long product name of Brother TZE-S241 label-making tape Black on white TZ. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

18mm (0.7"), Black on White Tape with Extra Strength Adhesive, 8m
More>>>
Brother TZE-S241 label-making tape Black on white TZ:
The official description of Brother TZE-S241 label-making tape Black on white TZ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

P-touch Extra Strength Adhesive Laminated Tapes are a remarkable breakthrough in labeling your most challenging surfaces. Their extraordinary adhesive properties make them ideal for the toughest labeling tasks you face: Uneven and rough-textured surfaces, Surfaces exposed to harsh environments, Slippery painted metal and plastic surfaces, And many more!

Short summary description Brother TZE-S241 label-making tape Black on white TZ:
This short summary of the Brother TZE-S241 label-making tape Black on white TZ data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-S241, Black on white, TZ, Grey, Thermal transfer, Brother, PT-1300, PT-1400, PT-1500, PT-1500PC, PT-1600, PT-1700, PT-1750, PT-1800, PT-1810, PT-1830,...

Long summary description Brother TZE-S241 label-making tape Black on white TZ:
This is an auto-generated long summary of Brother TZE-S241 label-making tape Black on white TZ based on the first three specs of the first five spec groups.

Brother TZE-S241. Label colour: Black on white, Tape type: TZ, Product colour: Grey. Tape width: 1.8 cm, Tape length: 8 m, Width: 23 mm. Tape size: 1.8 cm

Features
Label colour *
Black on white
Tape type
TZ
Product colour
Grey
Print technology
Thermal transfer
Suitable for textured surface
Yes
Heat-resistant
Yes
Cold-resistant
Yes
Ultraviolet (UV) resistant
Yes
Suitable for any surface
Yes
Suitable for outdoor use
Yes
Brand compatibility
Brother
Features
Compatibility
PT-1300, PT-1400, PT-1500, PT-1500PC, PT-1600, PT-1700, PT-1750, PT-1800, PT-1810, PT-1830, PT-1830C, PT-1830SC, PT-1830VP, PT-1880, PT-1880C, PT-1880SC, PT-1880W, PT-1890C, PT-1890SC, PT-1890W, PT-18R, PT-18RKT, PT-1900, PT-1910, PT-1950, PT-1960, PT-2030, PT-2030AD, PT-2030VP, PT-2100, PT-2110, PT-2200, PT-2210, PT-2300, PT-2310, PT-2400, PT-2410, PT-2430PC, PT-2500PC, PT-2600, PT-2610, PT-2700, PT-2710, PT-2730, PT-2730VP, PT-300, PT-300B, PT-310, PT-310B, PT-320, PT-330, PT-340, PT-350, PT-3600, PT-4000, PT-520, PT-530, PT-540, PT-550, PT-580C, PT-7500, PT-7600, PT-9200DX, PT-9200PC, PT-9400, PT-9500PC, PT-9600, PT-9700PC, PT-9800PCN, PT-D400, PT-D400AD, PT-D400VP, PT-D450, PT-D600, PT-D600VP, PT-E300, PT-E500, PT-E550W, PT-H300, PT-H300LI, PT-H500LI, PT-P700, PT-P750W, PT-P750WVP, PT-P900W, PT-P950NW, ST-1150, ST-1150DX, ST-5
Weight & dimensions
Tape width *
1.8 cm
Tape length
8 m
Width
23 mm
Depth
68 mm
Height
100 mm
Weight
51 g
Quantity per pack
1 pc(s)
Package width
285 mm
Package depth
435 mm
Package height
265 mm
Package type
Blister
Package weight
77 g
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
1.8 cm
Brand Image Product code Product Stock Price from
Brother M-K521B label-making tape Black on blue Brother M-K521B label-making tape Black on blue
(show image)
M-K521B M-K521B 0.00
(excl. VAT)
0 (incl. VAT)
Brother M-K222BZ label-making tape Red on white Brother M-K222BZ label-making tape Red on white
(show image)
M-K222B M-K222BZ 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-FA4 label-making tape Blue on white Brother TZE-FA4 label-making tape Blue on white
(show image)
TZE-FA4 TZE-FA4 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE2312PK label-making tape Black on white TZe Brother TZE2312PK label-making tape Black on white TZe
(show image)
TZE2312PK TZE2312PK 0.00
(excl. VAT)
0 (incl. VAT)
Brother 12mm Black on Yellow Plastic Tape Brother 12mm Black on Yellow Plastic Tape
(show image)
MK-631B 12mm Black on Yellow Plastic Tape 0.00
(excl. VAT)
0 (incl. VAT)
Brother 9mm Labelling Tape Brother 9mm Labelling Tape
(show image)
TCM91 9mm Labelling Tape 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
México 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)