location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-P750W + 4Tze label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-P750W + 4Tze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTP750WSPUS1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766756068
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2024 12:11:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother PTP750WSPUS1 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PT-P750W + 4Tze label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 360 DPI
  • - Maximum printing width: 2.4 cm Print speed: 30 mm/sec
  • - Built-in barcodes: AZTECCODE, CODABAR (NW-7), Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1 COMPOSITE, GS1 DataBar, GS1-128, ISBN-2, ISBN-5, ITF-25, MaxiCode, Micro QR Code, PDF417, POSTNET, QR Code, UPC-A, UPC-E
  • - Connectivity technology: Wired & Wireless
  • - USB port Wi-Fi
  • - 800 g
Warranty: 2 years
Long product name Brother PT-P750W + 4Tze label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi :
The long product name of Brother PT-P750W + 4Tze label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Printer Model for HSE and TZe tapes from 3.5 to 24 mm - PC connection - Wireless - 180 dpi + 4 Tze (TZe232, TZe233, TZe251, TZe345)
More>>>
Brother PT-P750W + 4Tze label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi:
The official description of Brother PT-P750W + 4Tze label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PT-P750W is a powerful, yet easy-to-use label maker with plenty of wireless and wired connectivity options. It is easy for multiple users, even on different computers and mobile devices, to create and print virtually any durable, colorful, professional label they can imagine.

With a built-in wireless 802.11b/g/n interface, the PT-P750W is the ideal choice for sharing a label printer amongst multiple users. Pre-loaded labeling software lets you plug into nearly any PC or Mac computer via its USB interface and almost immediately begin designing and printing labels, with the convenience of using a monitor and full-sized keyboard. PC and Mac users can also greatly expand the capabilities of the PT-P750W by installing the robust P-touch Editor Label Design Software, which is available as a free download.

Create and print labels with ease right from compatible Apple® iOS or Android™ mobile devices using the free Brother iPrint&Label app. The PT-P750W is also NFC compatible, so you can "touch to connect" to quickly establish contact with most NFC-capable devices.

Though it's great for individual label printing, the PT-750W is particularly well-suited to multi-label creation jobs thanks to its fast print speeds, repeat printing capability, and automatic half or full tape cutter.

The versatile PT-750W gives you several powering options as well. Use the included AC cable or 6 AA batteries (sold separately) to power the unit for use at a desk, or make it truly portable by running it on a rechargeable Li-ion battery.

Short summary description Brother PT-P750W + 4Tze label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi:
This short summary of the Brother PT-P750W + 4Tze label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-P750W + 4Tze, HSE/TZe, Thermal transfer, 180 x 360 DPI, 30 mm/sec, Wired & Wireless, Built-in battery

Long summary description Brother PT-P750W + 4Tze label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi:
This is an auto-generated long summary of Brother PT-P750W + 4Tze label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi based on the first three specs of the first five spec groups.

Brother PT-P750W + 4Tze. Tape type: HSE/TZe. Print technology: Thermal transfer, Maximum resolution: 180 x 360 DPI, Print speed: 30 mm/sec. Connectivity technology: Wired & Wireless. Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product colour: Black

Printing
Print technology *
Thermal transfer
Maximum resolution *
180 x 360 DPI
Print speed *
30 mm/sec
Maximum printing width *
2.4 cm
Maximum print height
1.8 cm
Minimum print length
2.5 cm
Vertical printing
Yes
Maximum print length
0.3 m
Paper handling
Autocutter
Yes
Maximum label width
2.4 cm
Maximum label length
4 m
Ports & interfaces
Connectivity technology *
Wired & Wireless
Ethernet LAN *
No
Wi-Fi *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Built-in barcodes
AZTECCODE, CODABAR (NW-7), Code 39, Data Matrix, EAN128, EAN13, EAN8, GS1 COMPOSITE, GS1 DataBar, GS1-128, ISBN-2, ISBN-5, ITF-25, MaxiCode, Micro QR Code, PDF417, POSTNET, QR Code, UPC-A, UPC-E
Number of fonts
12
Tape type
HSE/TZe
Tape cutting
Automatic
Performance
Image formats supported
BMP, JPG, TIF
Design
Product colour *
Black
Power
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Auto power off
Yes
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
78 mm
Depth
152 mm
Height
143 mm
Weight
800 g
Packaging content
Cables included
USB
Bundled software
P-touch Editor Lite
Quick start guide
Yes
AC adapter included
Yes
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2017-11-10 03:00:08
Uk has collected 11 expert reviews for Brother PT-P750W + 4Tze label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless HSE/TZe Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
micromart.co.uk
Updated:
2017-11-10 03:00:00
W ith a horses-for-courses approach, Brother has developed the P750W, a printer that makes use of thermal technology to produce labels that can be stuck on a variety of objects with minimal effort. It's about the size of two VHS tapes place side-by-side;...
0%
trustedreviews.com
Updated:
2017-11-10 03:00:01
What is the Brother P-Touch P750W? Specialist, single-function printers may look like an extravagance, but if you have a lot of that type of printing to do, they can be a major time saver. Brother, Dymo and Epson are the three main makers of label printer...
Good Robust plastic labels, Nearly silent in use, Free editing software...
Bad Complex indicator sequences, Poorly explained wireless setup, 20mm excess on every label...
Bottom line The Brother P-Touch P750W is a neat, modern label printer with useful extras, such as its diskless USB installation and NFC Wi-Fi connection to tablets and phones. There's a wide range of label stock available for the machine and labels are smart and r...
80%
gadgetspeak.com
Updated:
2017-11-10 03:00:07
A sample cassette is supplied in the box and this cassette slots into a windowed compartment on the side of the unit. As supplied the tape is 24mm in width with a length of 4 metres but other widths are available and these include 3.5, 6, 9, 12 and 18mm...
76%
beststuff.com
Updated:
2017-11-10 02:59:57
Brother's latest in their line of quality products is the PT-P750W Wireless Label Maker. Brother is well known for making some of the finest products in home & office, this is no exception. Label making is now easier than ever, you can create, cut, and pr...
Bottom line After a month of solid use we couldn't find any real flaws or change we would make with the product. It's always nice to review a product that exceeds expectation. Brother's PT-P750W really impressed us with the available features and specifically with ho...
0%
swemod.com
Updated:
2017-11-10 02:59:59
Today we're having a look at our first Brother product, a label printer named P-Touch PT-P750W. Not sure about you, but I've used label maker products before and they are extremely useful for labeling things that you want organized.But no matter if you've...
0%
pcmag.com
Updated:
2017-11-10 03:00:07
The Brother P-touch PT-P750W label printer ($129.99) prints laminated plastic labels, and can handle tapes up to nearly an inch wide. Plus, it can print wirelessly, including from mobile devices, but Brother's mobile app fails to make it as convenient as...
Good Automatic cutter. Prints laminated plastic labels up to roughly 1-inch wide. Can print over USB, Wi-Fi, and the equivalent of Wi-Fi Direct. NFC-capable.
Bad Mobile app is hard to set up. Poor documentation. Needs AC power or batteries, rather than getting power over the USB cable...
Bottom line The Brother P-touch PT-P750W prints laminated plastic labels up to an inch wide from a PC, phone, or tablet, but the mobile app is much harder to use than it should be...
70%
cultofmac.com
Updated:
2017-11-10 03:00:08
When I was a kid, we used to label everything: toys, boxes, file folders. My parents used one of those manual rotary label dispensers, the kind you had to squeeze hard enough to make each individual letter poke up through the hard plastic label tape. It w...
Good A solid multidevice label printer with several options for power, easy to use once set up...
Bad Setup can be a bit confusing; still need a computer and downloaded software to set up with existing WiFi network...
Bottom line Indulge your inner OCD with Brother's tiny Wi-Fi label printer. Indulge your inner OCD with Brother's tiny Wi-Fi label printerTweetRob LeFebvre (5:30 am PDT, Jul 15th)The Brother P-Touch P750W lab...
0%