location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-FA4 label-making tape Blue on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-FA4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-FA4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766761499
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZE-FA4 label-making tape Blue on white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZe
  • - Water-resistant
  • - Print technology: Thermal transfer
  • - Brand compatibility: Brother
  • - Label colour: Blue on white
  • - Tape width: 1.8 cm
  • - Quantity per pack: 1 pc(s)
Long product name Brother TZE-FA4 label-making tape Blue on white :
The long product name of Brother TZE-FA4 label-making tape Blue on white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TZE-FA4 - 18 mm Fabric Blue/White
More>>>
Brother TZE-FA4 label-making tape Blue on white:
The official description of Brother TZE-FA4 label-making tape Blue on white as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TZE-FA4 - 18 mm Fabric Blue/White

Short summary description Brother TZE-FA4 label-making tape Blue on white:
This short summary of the Brother TZE-FA4 label-making tape Blue on white data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-FA4, Blue on white, TZe, Black, Thermal transfer, Brother, PT-P900W

Long summary description Brother TZE-FA4 label-making tape Blue on white:
This is an auto-generated long summary of Brother TZE-FA4 label-making tape Blue on white based on the first three specs of the first five spec groups.

Brother TZE-FA4. Label colour: Blue on white, Tape type: TZe, Product colour: Black. Tape width: 1.8 cm, Tape length: 3 m, Quantity per pack: 1 pc(s)

Features
Label colour *
Blue on white
Tape type
TZe
Product colour
Black
Print technology
Thermal transfer
Water-resistant
Yes
Brand compatibility
Brother
Features
Compatibility
PT-P900W
Weight & dimensions
Tape width *
1.8 cm
Tape length
3 m
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
48219090
Brand Image Product code Product Stock Price from
Brother TZE-S241 label-making tape Black on white TZ Brother TZE-S241 label-making tape Black on white TZ
(show image)
TZE-S241 TZE-S241 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)