location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP66RCG
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 04:05:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2100 J 6 AC outlet(s) NEMA 5–15R 120 V
  • - Cable length: 1.83 m
  • - EMI/RFI noise filtering 20 dB
  • - Grey Plastic
Warranty: Lifetime limited warranty
Long product name Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled :
The long product name of Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled
More>>>
Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled:
The official description of Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's TLP66RCG offers reliable, GREEN surge technology that protects your computer and peripherals, the environment and your wallet. Energy-saving outlet configuration reduces energy waste (phantom loads) by cutting AC power to unused peripherals. Convenient, one-touch remote control turns green energy-saving outlets on and off. TLP66RCG has 6 total outlets, 6 foot cord and diagnostic LEDs to warn of wiring problems and suppressor damage. Network-grade AC suppression rated at 2100 joules shields equipment from surges and line noise. Attractive cool gray suppressor housing with keyhole mounting tabs and up to 4 transformer plug outlets offers convenient protection of desktop computer equipment and accessories. $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).
- Energy-saving outlet configuration reduces energy waste (phantom loads) by cutting AC power to unused peripherals
- 433 MHz key chain remote turns GREEN outlets on/off through walls, doors and furniture from up to 75 ft. away
- 6 total AC outlets with room for 4 transformer plugs
- 4 "Remote/Power Save" GREEN outlets cut AC power to idle components when turned off via remote control - perfect for intermittent use equipment like DVD players, gaming consoles, speaker systems, monitors, printers, lighting etc.
- Two "Switched/Always-On" outlets provide continuous power for devices such as DVRs (TiVo), cable and satellite boxes, modems, routers, external hard drives, cordless phones and fax machines
- 2100 joules of AC surge suppression shields equipment from the strongest surges and line noise
- Lighted power switch with integrated 15 amp circuit breaker offers power control and overload protection
- Diagnostic LEDs confirm outlet grounding and surge suppression status
- Attractive gray suppressor housing with keyhole mounting tabs allow versatile placement options
- $100,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Short summary description Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled:
This short summary of the Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled, 2100 J, 6 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 15 A

Long summary description Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled:
This is an auto-generated long summary of Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled based on the first three specs of the first five spec groups.

Tripp Lite Eco-Surge 6-Outlet Surge Protector, 6-ft. cord, 2100 Joules, Remote-Controlled. Surge energy rating: 2100 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Grey, Material: Plastic, EMI/RFI noise filtering: 20 dB. Cable length: 1.83 m, Weight: 660 g, Width: 112 mm. Certification: UL1449, UL1363, cUL

Power
Surge energy rating *
2100 J
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Nominal current output
15 A
Ports & interfaces
Power plug
NEMA 5–15P
Features
Product colour *
Grey
Material
Plastic
Remote control included
Yes
EMI/RFI noise filtering
Yes
EMI/RFI noise filtering
20 dB
Response time
0.000001 ms
Wall mountable
Yes
Features
On/off switch
Yes
Technical details
Weight (imperial)
0.658 kg (1.45 lbs)
Output power description
1800 W
Cable colour
Grey
Compliance certificates
RoHS
Weight & dimensions
Weight
660 g
Cable length *
1.83 m
Width
112 mm
Depth
235 mm
Height
42.4 mm
Certificates
Certification
UL1449, UL1363, cUL
Indication
LED indicators
Yes
Brand Image Product code Product Stock Price from
Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection Tripp Lite Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection
(show image)
TLP31SAT Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! Surge Protector with 6 Outlets (2-fixed, 4-rotatable), 6-ft. Cord, 1440 Joules, Tel/Modem/Coax Protection Tripp Lite Protect It! Surge Protector with 6 Outlets (2-fixed, 4-rotatable), 6-ft. Cord, 1440 Joules, Tel/Modem/Coax Protection
(show image)
TLP606RNET Protect It! Surge Protector with 6 Outlets (2-fixed, 4-rotatable), 6-ft. Cord, 1440 Joules, Tel/Modem/Coax Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 12-Outlet Surge Protector, 8-ft. Cord, 2880 Joules, Tel/Modem/Coaxial/Ethernet Protection Tripp Lite Protect It! 12-Outlet Surge Protector, 8-ft. Cord, 2880 Joules, Tel/Modem/Coaxial/Ethernet Protection
(show image)
TLP1208SAT Protect It! 12-Outlet Surge Protector, 8-ft. Cord, 2880 Joules, Tel/Modem/Coaxial/Ethernet Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection
(show image)
TLP82MASF Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules Tripp Lite Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules
(show image)
TLP82F Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 6 French/Belgian Outlets, 2M Cord, 1140 Joules, French plug Tripp Lite Protect It! 230V Surge Protector with 6 French/Belgian Outlets, 2M Cord, 1140 Joules, French plug
(show image)
TLP61F Protect It! 230V Surge Protector with 6 French/Belgian Outlets, 2M Cord, 1140 Joules, French plug 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug Tripp Lite Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug
(show image)
TLP2USBD Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 8 Schuko Type F Outlets, German Plug, 2280 Joules Tripp Lite Protect It! 230V Surge Protector with 8 Schuko Type F Outlets, German Plug, 2280 Joules
(show image)
TLP82D Protect It! 230V Surge Protector with 8 Schuko Type F Outlets, German Plug, 2280 Joules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED
(show image)
TLP51D Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Eco-Surge 7-Outlet, Surge Protector, 4-ft Cord, 1400 Joules, Timer-Controlled Tripp Lite Eco-Surge 7-Outlet, Surge Protector, 4-ft Cord, 1400 Joules, Timer-Controlled
(show image)
TLP74TG Eco-Surge 7-Outlet, Surge Protector, 4-ft Cord, 1400 Joules, Timer-Controlled 0.00
(excl. VAT)
0 (incl. VAT)