location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2350d 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2350d
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-34537 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116055846 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102458
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 2350d 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 38 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 400 MHz
Long product name DELL 2350d 1200 x 1200 DPI A4 :
The long product name of DELL 2350d 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2350d - laser, 1200 x 1200 dpi, 38 ppm A4, 400 MHz. 32 MB, USB 2.0, Parallel IEEE-1284
More>>>
DELL 2350d 1200 x 1200 DPI A4:
The official description of DELL 2350d 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This printer means business
Bring big business performance to your small office with the Dell 2350d Laser Printer, which delivers professional-quality prints at a low total cost of ownership.

- Keep documents flowing with print speeds of up to 38 A4 sized pages per minute (actual print speed will vary with use).

- Get great-looking prints with a maximum print resolution of 1200x1200 dpi.

- Reduce paper use by using the built-in automatic duplexer for easy 2-sided printing. You can also print multiple pages on one sheet of paper using custom print modes.

- Enjoy the long-term value you can get from a 60,000 page monthly duty cycle.

Built with your business in mind
You want your printouts fast, and you expect your printer to work when you need it – every time, without fail. The Dell 2350d is designed for durability, delivering what you need when you need it.

- Easily navigate menus and controls with the 2-line, backlit LCD screen.
- Stay well stocked with the standard 250-sheet paper drawer. Or, expand your printing capacity with the optional 550-sheet drawer.
- Easily recycle Dell toner cartridges at no cost to you using pre-paid shipping labels you receive with toner reorders.
- Help control energy costs with the Dell 2350d. This ENERGY STAR® qualified products are upto 25% more power efficient on average than conventional models.

Short summary description DELL 2350d 1200 x 1200 DPI A4:
This short summary of the DELL 2350d 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2350d, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Black

Long summary description DELL 2350d 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL 2350d 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL 2350d. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 60000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD, Product colour: Black

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Features
Maximum duty cycle *
60000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
Multi-purpose tray media types
Greeting cards, Letterhead
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Letter, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Paper tray media weight
60 - 90 g/m²
Paper handling
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Parallel, USB 1.1, USB 2.0
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Maximum internal memory
160 MB
Memory slots
2
Processor frequency
400 MHz
Design
Product colour *
Black
Display
LCD
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, SuSE Linux 9.3
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
14.1 kg
Dimensions (WxDxH)
422 x 369 x 260 mm
Packaging content
Bundled software
Dell OpenManage Lexmark MarkVisiontm/ Professional CA's Unicenter HP OpenViewtm
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 12:44:35
Uk has collected 4 expert reviews for DELL 2350d 1200 x 1200 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2015-09-10 12:44:35
If you're looking for a printer for moderate to heavy-duty printing for your small office or workgroup, don't need color, and must have high-quality text, the Dell 2350dn ($299.99 direct) should be on your short list. Although it's slower than you woul...
Good High-quality output, particularly for text. Ample paper handling for a small office or workgroup. Includes duplexer.
Bad A little on the slow side.
Bottom line Aimed at a small office or workgroup, the Dell 2350dn mono laser delivers reasonable, but not impressive, speed, along with high-quality text and ample paper handling. Buy it now...
70%
printercomparison.com
Updated:
2015-09-10 12:44:35
After the announcement of eight new color laser-class printers in September, Dell followed with the launch of three new monochrome laser printers in November. The new printers are targeted at small and medium businesses offering customers an option in...
Bottom line The Dell 2350d offers quick print speeds and good print quality, arguably the two most important features on a single function monochrome laser printer, at a decent price (suggested retail price of $249.99).My concerns were limited to a few paper jams...
70%
macworld.com
Updated:
2015-09-10 12:44:35
Dell's 2350dn offers small and medium-size workgroups a well-rounded monochrome laser printer, with peppy performance, impressive print quality, and reasonable toner costs for a low price ($300 as of November 16, 2010). A less-expensive sibling to two...
Good Impressive print quality, Fast performance...
Bad Access to toner cartridge not well marked...
Bottom line For an office that needs a no-nonsense monochrome laser, Dell's 2350dn fits the bill and then some, providing very good speed and decent print quality. Consumables costs are good for a laser printer of the 2350dn's price and size class, too. See more...
70%
pcworld.com_techhive.com
Updated:
2015-09-10 12:44:35
Dell's 2350dn offers small and medium-size workgroups a well-rounded monochrome laser printer, with peppy performance, impressive print quality, and reasonable toner costs for a low price ($300 as of November 16, 2010). A less-expensive sibling to two...
Good Impressive print quality, Fast performance...
Bad Access to toner cartridge not well marked...
Bottom line A multitalented workhorse printer, this unit offers impressive speed and print quality, plus reasonable toner costs...
70%
Brand Image Product code Product Stock Price from
DELL 3000cn Colour 600 x 600 DPI A4 DELL 3000cn Colour 600 x 600 DPI A4
(show image)
210-13667 3000cn
DELL 3100cn Colour 600 x 600 DPI A4 DELL 3100cn Colour 600 x 600 DPI A4
(show image)
210-13665 3100cn
DELL 5100cn Colour 600 x 600 DPI A4 DELL 5100cn Colour 600 x 600 DPI A4
(show image)
210-13662 5100cn
DELL 5210n 1200 x 1200 DPI A4 DELL 5210n 1200 x 1200 DPI A4
(show image)
210-15985 5210n
DELL 5310n 1200 x 1200 DPI A4 DELL 5310n 1200 x 1200 DPI A4
(show image)
210-15987 5310n
DELL 3335dn 1200 x 1200 DPI A4 DELL 3335dn 1200 x 1200 DPI A4
(show image)
210-36877 3335dn
DELL 5350dn 1200 x 1200 DPI A4 DELL 5350dn 1200 x 1200 DPI A4
(show image)
210-36876 5350dn
DELL 5230dn 1200 x 1200 DPI A4 DELL 5230dn 1200 x 1200 DPI A4
(show image)
210-36875 5230dn
DELL 2350dn 1200 x 1200 DPI A4 DELL 2350dn 1200 x 1200 DPI A4
(show image)
210-34536 2350dn