location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 3335dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3335dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-36877
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 3335dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 38 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 128 MB 500 MHz
Long product name DELL 3335dn 1200 x 1200 DPI A4 :
The long product name of DELL 3335dn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3335dn Mono Laser All-in-One, 1200x1200dpi, 40ppm, 128MB, USB2.0/LAN, duplex, 250+50sheet input, 150sheet output, Black
More>>>
DELL 3335dn 1200 x 1200 DPI A4:
The official description of DELL 3335dn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile and intelligent do-it-all powerhouse for print, copy, scan and fax

The Dell 3335dn Multifunction Laser Printer lets you print, copy, fax, scan and digitally manage documents—all with one easy-to-use device that won’t stretch your budget.

- Affordable All-in-One Performance: Print, copy, fax, scan and digitally manage documents—all from one competitively priced multifunction device.
- Easy Setup, Easy Use: Built-in wired or optional wireless networking; adjustable 7-inch color touch screen; convenient scan-to/print-from functions via front USB.
- Reliability and Lasting Value: Up to 80,000-page monthly duty cycle

Advanced Performance, Productivity & Value

The Dell 3335dn Multifunction Laser Printer prints, copies, scans and faxes to help make document-management technology an affordable reality.

- Faster Than the Competition: Print or copy up to 40 letter-size pages per minute (ppm) (actual print speed will vary with use)
- Sharp Prints Every Time: Generate razor-sharp, professional-quality prints with a print resolution of up to 1200x1200 dpi.
- Clear, Crisp Scans in Mono or Color: High-speed scanning up to 35ppm (mono)/20ppm (color) (actual scan speed will vary with use) reproducing an impressive color image of up to 600x300 dpi optical resolution.
- Standalone or PC Faxing: Send high-speed (up to 33.6kbps) color or black-and-white faxes either standalone or from any networked PC connected to the 3335dn.
- Powerful Document Management: Minimize paper use and maximize productivity by scanning and saving to USB, network (PC/server/FTP) or directly to e-mail.
- Reliability & Value: In addition to its monthly duty cycle of up to 80,000 pages, the 3335dn offers up to 35%1 lower acquisition cost than the leading competitor and low cost per page of just US$0.0165

Short summary description DELL 3335dn 1200 x 1200 DPI A4:
This short summary of the DELL 3335dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 3335dn, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description DELL 3335dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of DELL 3335dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

DELL 3335dn. Print technology: Laser. Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Features
Maximum duty cycle *
80000 pages per month
Printing colours *
Black
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Processor frequency
500 MHz
Design
Display
LCD
Weight & dimensions
Weight
22.7 kg
Dimensions (WxDxH)
488 x 438 x 531 mm
Other features
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows - 7, 2000, XP, Server 2003, XP x64, Server 2003 x64, Vista, Vista x64, Server 2008, Server 2008 x64 Linux - Ubuntu 7.10, 8.04, Debian GNU/Linux 4.0, RH Linux WS 3.0,4.0,5.0, SuSE Linux Enterprise Server 8.0, 9.0, 10.0, 11.0, SuSE Linux Enterprise Desktop 11, OpenSuSE 11.1, Novell NetWare 5.1, 6.x. Macintosh OS X 10.2-10.6, Unix - Sun Solaris 8,9,10.0, HP UX. Citrix Metaframe Presentation Server 3.0, 4.0, 4.5, 5.0
Copy speed (black, normal quality, A4)
38 cpm
Copy speed (black, normal, US Letter)
40 cpm
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:31:53
Uk has collected 6 expert reviews for DELL 3335dn 1200 x 1200 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-17 09:31:41
Touch screen controls are being used in a wide variety of devices, from phones to cameras to tablets. They're also increasingly being used in printers and all-in-ones, so it's not that surprising to find one in this Dell 3335dn office multifunction, thoug...
Good Duplex scanner as well as print engine, Fast print and copy at over 30ppm, eMail and FTP direct from machine...
Bad Small 250sheet paper tray, Tall for office use, Not cheap...
80%
computershopper.com
Updated:
2011-08-17 09:31:44
Once you recover from the sticker shock—all $1,299 of it—for this monochrome all-in-one (AIO) printer and look at what it can do, Dell's 3335dn seems like a relative bargain. It's fast and versatile, with lots of special features and sec...
Good Large color touch screen; fast performance; top-flight business scanning; low toner cost; 24/7 and onsite support...
Bad Expensive; limited value-added software...
Bottom line The blazing speed and excellent overall quality of this mono laser all-in-one make it a big winner for midsize offices that churn out thousands of monthly pages...
89%
hardwarecentral.com
Updated:
2011-08-17 09:31:47
Our only hesitation in recommending the 3335dn as a busy office's printer and copier is that its output tray isn't very big. At our office, the printer output tray is a social center second only to the water cooler; there's always somebody hanging a...
80%
printercomparison.com
Updated:
2011-08-17 09:31:51
Dell released eight new monochrome laser printers less than two months ago, including the multifunction 3335dn, which features built-in networking, print speeds up to 40 ppm and a 7-inch color touchscreen.Could the multifunction 3335dn be the perfect...
Bottom line The Dell 3335dn is a good monochrome multifunction printer with quick print speeds, useful business features, and a fun, easy-to-use touchscreen. But I could have told you that before I wrote this review because this product is nearly identical to the...
80%
Brand Image Product code Product Stock Price from
DELL 2350d 1200 x 1200 DPI A4 DELL 2350d 1200 x 1200 DPI A4
(show image)
210-34537 2350d
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)