location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE44PB network extender Network transmitter & receiver Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE44PB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE44PB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011610 show
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 05:37:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE44PB network extender Network transmitter & receiver Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supplies power for up to four ATEN Power-over-HDBaseT (PoH) /Power-over-Ethernet (PoE) compatible products over Cat 5e/6/6a cables
  • - HDBaseT connectivity – extends HDMI connection over a long distance via Cat 6/6a cable
  • - Offers a data rate up to 10.2Gbps which is compatible with ATEN HDBaseT PoH PD products
  • - • Compatible ATEN PoH-powered/PoE-powered models:
  • - VE2812AT, VE2812AEUT, VE2812AUST, VE1812R, VE802R, VK108US, VK112EU, VK224, VK236, VK248, KE8952, or future ATEN PoH-powered/PoE-powered products which follow IEEE 802.3 af standard
  • - Built-in 8KV/15KV ESD protection
  • - Plug-and-play without additional settings
  • - Rack-mountable
  • - Supplies up to 15.4W of power per PSE port
  • - Status LEDs to provide an at-a-glance overview of device status, improving real-time monitoring and troubleshooting
  • - Assured signal quality – usage of the VE44PB power injector does not affect the signal quality of the video, audio, bi-directional RS-232, and Ethernet transmission*
  • - *The transmission distance maybe reduced to 80% of the original distance.
Long product name ATEN VE44PB network extender Network transmitter & receiver Black :
The long product name of ATEN VE44PB network extender Network transmitter & receiver Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Output PoH/PoE Power Injector
More>>>
ATEN VE44PB network extender Network transmitter & receiver Black:
The official description of ATEN VE44PB network extender Network transmitter & receiver Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN VE44PB is a 4-port power injector for remote power supply for up to four compatible ATEN PoH-powered or PoE-powered devices via Cat 5e/6/6a cables. Deploying the VE44PB in your Pro AV facilities eliminates the need for local power supplies of the connected devices. It supplies up to 15.4W of power per PSE port. Featuring HDBaseT connectivity, the VE44PB can extend HDMI connection over a long distance via Cat 6/6a cables; meanwhile, still ensures unaffected video and image quality. Besides, the status LEDs on its front panel indicates an at-a-glance overview of the connected devices, allowing you to perform real-time monitoring and trouble shooting in the case of emergency. With its compact and rack mountable design, the VE44PB can be flexibly installed anywhere between the transmitter and receiver that require remote PoH / PoE powering.

Short summary description ATEN VE44PB network extender Network transmitter & receiver Black:
This short summary of the ATEN VE44PB network extender Network transmitter & receiver Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE44PB, Network transmitter & receiver, 10.2 Mbit/s, Cat5e, Cat6, Cat6a, 10/100Base-T(X), IEEE 802.3af, Black

Long summary description ATEN VE44PB network extender Network transmitter & receiver Black:
This is an auto-generated long summary of ATEN VE44PB network extender Network transmitter & receiver Black based on the first three specs of the first five spec groups.

ATEN VE44PB. Type: Network transmitter & receiver, Data transfer rate: 10.2 Mbit/s, Cable types supported: Cat5e, Cat6, Cat6a. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3af. Product colour: Black, Housing material: Metal. AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 1.1 W. Width: 161 mm, Depth: 215 mm, Height: 41 mm

Performance
Type *
Network transmitter & receiver
Data transfer rate
10.2 Mbit/s
Cable types supported
Cat5e, Cat6, Cat6a
Plug and Play
Yes
Network
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.3af
Ports & interfaces
Ethernet LAN (RJ-45) ports
8
RJ-45 ports quantity (transmitter)
4
Power over Ethernet (PoE) ports quantity
4
DC-in jack
Yes
Design
Product colour
Black
Housing material
Metal
Rack mounting
Yes
LED indicators
Yes
On/off switch
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
1.1 W
Power consumption (max)
1.2 W
Power over Ethernet (PoE)
Yes
Total Power over Ethernet (PoE) budget
15.4 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (transmitter)
0 - 80 °C
Storage temperature (transmitter)
0 - 80 °C
Weight & dimensions
Width
161 mm
Depth
215 mm
Height
41 mm
Weight
1.23 kg
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)