location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE8952T KVM extender Transmitter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE8952T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE8952T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007453 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:23
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN KE8952T user manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE8952T KVM extender Transmitter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmitter
  • - Wired
  • - Maximum digital resolution: 3840 x 2160 pixels
  • - Material: Metal
  • - Transmitter video port type: HDMI Transmitter local keyboard/mouse port type: USB
  • - Power consumption (transmitter) (max): 7.22 W
  • - Black
Long product name ATEN KE8952T KVM extender Transmitter :
The long product name of ATEN KE8952T KVM extender Transmitter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K HDMI Single Display KVM over IP Transmitter with PoE
More>>>
ATEN KE8952T KVM extender Transmitter:
The official description of ATEN KE8952T KVM extender Transmitter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN is well known for delivering innovative technologies that drive connectivity and access management solutions. As such, we introduce the new ATEN KE8952 4K HDMI KVM over IP Extender that brings together a unique blend of features and new technologies that offer the ultimate solution for extending computers to consoles on or off your IT infrastructure.

Utilizing expertise in over IP KVM solutions, KE8952 are IP-based HDMI KVM extenders that allow access to a computer system from a remote USB console to anywhere over an intranet. The KE8952 KVM over IP Extenders support one HDMI monitor at each end, providing a greatly improved video display image with 4K x 2K video resolution (up to 3840 x 2160). KE8952 also support 1Gbps SFP fiber module expansions, enabling connections via fiber optic network to extend distances in transmission. Furthermore, the KE8952 features Power over Ethernet (PoE) function, the power can be supplied through a PoE Network Switch; therefore, eliminating the need for a power adapter and effectively reducing the power configuration cost.

The 4K HDMI KVM over IP Extender consists of a Transmitter unit that connects to the computer and a Receiver unit that provides console access from a separate location. The computer is accessed from the remote console over a standard TCP/IP network via Cat 5e/6 cable that allows point-to-point, point-to-multipoint, multipoint-topoint, and multipoint-to-multipoint administration. KE8952 can be connected either directly to each other or via a high-speed network, over a copper-based or fiber-based LAN.

Implementing the KVM over IP Matrix Manager (CCKM) with KE8952, IT administrators receive advanced features functioning as auto detection of all KE Series Extenders* on the same subnet for the sake of fast installation or configuration, username/password authentication and authorization, and the ability to define different types of connections that can be switched and shared. Security features also provide extra protection, supporting AES encryption for secured data transmissions, while RADIUS, LDAP, AD or remote user authentication provides an added layer of connection security; moreover, with an OSD, RS-232 support, and Auto MDIX, the KE series is the most cost-effective and convenient way to get a full digital extension from anywhere on the intranet.

More flexible and efficient operations can be achieved in the KVM over IP Matrix System, which integrates KE Series Extenders with the KVM over IP Matrix Manager (CCKM), such as multi-display setups, video grouping, video profile scheduling and enhancements that give greater access to quick and easy control tools to configure KE devices over a network. Whether you're configuring, monitoring, administrating, controlling or extending computer access, the KVM over IP Matrix System is made adaptable, to fit an endless variety of working environments and workstation settings, as well as to provide solutions in broadcasting, control center, multimedia, manufacturing and many other industries where matrix extending is required.

* Note: Refer to www.aten.com for more about the KE Series extenders

Short summary description ATEN KE8952T KVM extender Transmitter:
This short summary of the ATEN KE8952T KVM extender Transmitter data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KE8952T, Transmitter, Wired, Cat5e, Cat6, Fiber, 3840 x 2160 pixels, Black, Metal

Long summary description ATEN KE8952T KVM extender Transmitter:
This is an auto-generated long summary of ATEN KE8952T KVM extender Transmitter based on the first three specs of the first five spec groups.

ATEN KE8952T. Type: Transmitter, Connectivity technology: Wired, Cable types supported: Cat5e, Cat6, Fiber. Transmitter video port type: HDMI, Transmitter local video port type: HDMI, Transmitter local keyboard/mouse port type: USB. AC adapter output voltage: 5 V, Power consumption (transmitter) (max): 7.22 W. Transmitter width: 21.5 cm, Transmitter depth: 16.3 cm, Transmitter height: 4.18 cm

Features
Type *
Transmitter
Connectivity technology *
Wired
Cable types supported
Cat5e, Cat6, Fiber
Rack mounting
Yes
Maximum digital resolution
3840 x 2160 pixels
On Screen Display (OSD)
Yes
Product colour
Black
Material
Metal
LED indicators
Yes
Transmitter
Transmitter video port type
HDMI
Transmitter local video port
Yes
Transmitter local video port type
HDMI
Number of displays supported
1
Transmitter local keyboard/mouse port type
USB
Transmitter
RJ-45 ports quantity (transmitter)
1
Ports & interfaces
USB 2.0 ports quantity
3
Power
AC adapter output voltage
5 V
Power consumption (transmitter) (max)
7.22 W
Weight & dimensions
Transmitter width
21.5 cm
Transmitter depth
16.3 cm
Transmitter height
4.18 cm
Transmitter weight
1.13 kg
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Other features
Firmware upgradeable
Yes
Brand Image Product code Product Stock Price from
ATEN KE6900AT KVM extender Transmitter ATEN KE6900AT KVM extender Transmitter
(show image)
KE6900AT KE6900AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900AR KVM extender Receiver ATEN KE6900AR KVM extender Receiver
(show image)
KE6900AR KE6900AR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6922T KVM extender Transmitter ATEN KE6922T KVM extender Transmitter
(show image)
KE6922T KE6922T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6922R KVM extender Receiver ATEN KE6922R KVM extender Receiver
(show image)
KE6922R KE6922R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9900ST KVM extender Transmitter ATEN KE9900ST KVM extender Transmitter
(show image)
KE9900ST KE9900ST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6940AR KVM extender Receiver ATEN KE6940AR KVM extender Receiver
(show image)
KE6940AR KE6940AR 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6940AT KVM extender Transmitter ATEN KE6940AT KVM extender Transmitter
(show image)
KE6940AT KE6940AT 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6912T KVM extender Transmitter ATEN KE6912T KVM extender Transmitter
(show image)
KE6912T KE6912T 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6912R KVM extender Receiver ATEN KE6912R KVM extender Receiver
(show image)
KE6912R KE6912R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE9952R KVM extender Receiver ATEN KE9952R KVM extender Receiver
(show image)
KE9952R KE9952R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)