location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 16Port 10/100/1GBit Unmanaged Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16Port 10/100/1GBit Unmanaged Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-GS900/16-50 show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 16Port 10/100/1GBit Unmanaged Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 1000Base-T, 100Base-TX, 10Base-T
  • - MAC address table: 4096 entries
Long product name Allied Telesis 16Port 10/100/1GBit Unmanaged Switch :
The long product name of Allied Telesis 16Port 10/100/1GBit Unmanaged Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100/1000T x 16 ports unmanaged Gigabit switch
More>>>
Allied Telesis 16Port 10/100/1GBit Unmanaged Switch:
The official description of Allied Telesis 16Port 10/100/1GBit Unmanaged Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Equipped with an internal power supply and built with a robust metal chassis, the AT-GS900/16 is an ideal fit for small businesses. With included hardware it can be used in desktop, wall-mount or rack-mount configurations. Fully auto-configuring, this switch requires minimal set-up. Auto-sensing ports connect existing 10Mbps, 100Mbps or 1000Mbps Ethernet UTP devices—and all units can be installed in minutes. Auto MDI/MDIX on all ports enable simple connection to other hubs and switches. Easy to read front panel LEDs show ongoing switch status and simplify troubleshooting.

-Wirespeed non-blocking technology.
-Auto-negotiation & MDI/MDIX ports.
-Internal power supply.
-Desktop or wall mountable.
-Limited lifetime warranty.
-Silent Operation/No Fans.

Short summary description Allied Telesis 16Port 10/100/1GBit Unmanaged Switch:
This short summary of the Allied Telesis 16Port 10/100/1GBit Unmanaged Switch data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 16Port 10/100/1GBit Unmanaged Switch, Unmanaged, Full duplex

Long summary description Allied Telesis 16Port 10/100/1GBit Unmanaged Switch:
This is an auto-generated long summary of Allied Telesis 16Port 10/100/1GBit Unmanaged Switch based on the first three specs of the first five spec groups.

Allied Telesis 16Port 10/100/1GBit Unmanaged Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 4096 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000Base-T, 100Base-TX, 10Base-T
Full duplex
Yes
Flow control support
No
Data transmission
MAC address table *
4096 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.256 MB
Design
Certification
UL 1950, FCC/EN55022 A, VCCI A, C-Tick, EN60950 (TUV), EN55024, CE
Power
Power consumption (typical)
28 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
2.38 kg
Other features
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
440 x 330 x 44 mm
Connectivity technology
Wired
Packet transfer speed
1 488 000 pps
Power requirements
100 - 240V; 50/60Hz
Networking features
Ethernet, Fast Ethernet, Gigabit Ethernet
Connectivity LEDs
Yes
Brand Image Product code Product Stock Price from
Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged
(show image)
AT-GS900/8E-20 8 port 10/100/1000TX Unmanged Switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 24-port 10/100/1000TX Unmanaged Switch Allied Telesis 24-port 10/100/1000TX Unmanaged Switch
(show image)
AT-GS900/24-50 24-port 10/100/1000TX Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 8 port 10/100/1000TX Unmanaged Switch Allied Telesis 8 port 10/100/1000TX Unmanaged Switch
(show image)
AT-GS900/8E 8 port 10/100/1000TX Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 24-port 10/100/1000TX Unmanaged Switch Allied Telesis 24-port 10/100/1000TX Unmanaged Switch
(show image)
AT-GS900/24 24-port 10/100/1000TX Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)