Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 8 port 10/100/1000TX Unmanaged Switch

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 port 10/100/1000TX Unmanaged Switch
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-GS900/8E
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAllied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34390
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 25 Nov 2019 08:45:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Allied Telesis 8 port 10/100/1000TX Unmanaged Switch :
The short editorial description of Allied Telesis 8 port 10/100/1000TX Unmanaged Switch

8 port 10/100/1000TX Unmanaged Switch, External PSU
More>>>
Allied Telesis 8 port 10/100/1000TX Unmanaged Switch:
The official marketing text of Allied Telesis 8 port 10/100/1000TX Unmanaged Switch as supplied by the manufacturer

High Performance
Designed for medium enterprises and educational networks, the Allied Telesyn AT-GS900 Series of unmanaged Gigabit switches delivers the high-speed and high-performance demanded by today’s high-bandwidth applications such as video, graphics, and industrial design.

Simplified Installation
The AT-GS900 Series switches require minimal configuration and can be installed in minutes for use in network racks or on desktops. The
10/100/1000TX copper ports on the AT-GS900 Series are fully auto-negotiating, allowing the switches to connect to all other 10Mbps
Ethernet, 100Mbps Fast Ethernet, or 1000Mbps Gigabit Ethernet devices. Equipped with MDI/MDIX ports for easy connection to other hubs and switches, the ATGS900 Series offers a natural migration path from legacy networks and a cost-effective introduction to Gigabit Ethernet. Finally, easy to read front panel LEDs show ongoing switch status and simplify troubleshooting.

Quality & Reliability
Allied Telesyn is a worldwide leader in unmanaged Ethernet switches. Shipping more than 250,000 unmanaged switches every year, Allied Telesyn offers proven reliability and industry recognized quality. Every unmanaged switch is backed with a lifetime limited warranty.

Short summary description Allied Telesis 8 port 10/100/1000TX Unmanaged Switch:
This short summary of the Allied Telesis 8 port 10/100/1000TX Unmanaged Switch data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 8 port 10/100/1000TX Unmanaged Switch, Full duplex

Long summary description Allied Telesis 8 port 10/100/1000TX Unmanaged Switch:
This is an auto-generated long summary of Allied Telesis 8 port 10/100/1000TX Unmanaged Switch based on the first three specs of the first five spec groups.

Allied Telesis 8 port 10/100/1000TX Unmanaged Switch. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.3,IEEE 802.3ab,IEEE 802.3u,IEEE 802.3x,IEEE 802.3z

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
8
Network
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.3,IEEE 802.3ab,IEEE 802.3u,IEEE 802.3x,IEEE 802.3z
Copper ethernet cabling technology
1000Base-T,100Base-TX,10Base-T
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Flow control support
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
4000 entries
Maximum data transfer rate
1 Gbit/s
Packet buffer memory
0.125 MB
Design
Certification
UL 1950 FCC/EN55022 Class A VCCI Class A C-Tick EN60950 (TUV) EN55024 CE
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
15 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
650 g
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
1000 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
195 x 114 x 38 mm
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Packet transfer speed
Rate at which data can be transferred by packet.
1 488 000 pps
Power requirements
100 - 240V; 50/60Hz
I/O ports
An interface on a device to which you can connect another device.
8x Gigabit Ethernet
Brand Image Product code Product Stock Price from
Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged
(show image)
AT-GS900/8-50 8 port 10/100/1000TX Unmanged Switch 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 16-port 10/100/1000TX Unmanaged Switch Allied Telesis 16-port 10/100/1000TX Unmanaged Switch
(show image)
AT-GS900/16 16-port 10/100/1000TX Unmanaged Switch 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 16Port 10/100/1GBit Unmanaged Switch Allied Telesis 16Port 10/100/1GBit Unmanaged Switch
(show image)
AT-GS900/16-50 16Port 10/100/1GBit Unmanaged Switch 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 24-port 10/100/1000TX Unmanaged Switch Allied Telesis 24-port 10/100/1000TX Unmanaged Switch
(show image)
AT-GS900/24-50 24-port 10/100/1000TX Unmanaged Switch 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 24-port 10/100/1000TX Unmanaged Switch Allied Telesis 24-port 10/100/1000TX Unmanaged Switch
(show image)
AT-GS900/24 24-port 10/100/1000TX Unmanaged Switch 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
France 2 distributor(s)
Italia 2 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Customer service details
X