location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 24-port 10/100/1000TX Unmanaged Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-port 10/100/1000TX Unmanaged Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-GS900/24
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 24-port 10/100/1000TX Unmanaged Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000Base-T, 100Base-TX, 10Base-T
  • - MAC address table: 8000 entries
Warranty: Lifetime
Long product name Allied Telesis 24-port 10/100/1000TX Unmanaged Switch :
The long product name of Allied Telesis 24-port 10/100/1000TX Unmanaged Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-port 10/100/1000TX Unmanaged Switch, Internal PSU
More>>>
Allied Telesis 24-port 10/100/1000TX Unmanaged Switch:
The official description of Allied Telesis 24-port 10/100/1000TX Unmanaged Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Performance
Designed for medium enterprises and educational networks, the Allied Telesyn AT-GS900 Series of unmanaged Gigabit switches delivers the high-speed and high-performance demanded by today’s high-bandwidth applications such as video, graphics, and industrial design.

Simplified Installation
The AT-GS900 Series switches require minimal configuration and can be installed in minutes for use in network racks or on desktops.The
10/100/1000TX copper ports on the AT-GS900 Series are fully auto-negotiating, allowing the switches to connect to all other 10Mbps
Ethernet, 100Mbps Fast Ethernet, or 1000Mbps Gigabit Ethernet devices. Equipped with MDI/MDIX ports for easy connection to other hubs and switches, the ATGS900 Series offers a natural migration path from legacy networks and a cost-effective introduction to Gigabit Ethernet. Finally, easy to read front panel LEDs show ongoing switch status and simplify troubleshooting.

Quality & Reliability
Allied Telesyn is a worldwide leader in unmanaged Ethernet switches. Shipping more than 250,000 unmanaged switches every year, Allied Telesyn offers proven reliability and industry recognized quality. Every unmanaged switch is backed with a lifetime limited warranty.

Key Features
- Wirespeed performance.
- Non-blocking architecture.
- Auto-negotiation Gigabit ports.
- Auto MDI/MDIX on TX ports.
- Transparent to VLAN packets.
- Full duplex flow control.
- Sturdy metal case.

Short summary description Allied Telesis 24-port 10/100/1000TX Unmanaged Switch:
This short summary of the Allied Telesis 24-port 10/100/1000TX Unmanaged Switch data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 24-port 10/100/1000TX Unmanaged Switch, Full duplex

Long summary description Allied Telesis 24-port 10/100/1000TX Unmanaged Switch:
This is an auto-generated long summary of Allied Telesis 24-port 10/100/1000TX Unmanaged Switch based on the first three specs of the first five spec groups.

Allied Telesis 24-port 10/100/1000TX Unmanaged Switch. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
1000Base-T, 100Base-TX, 10Base-T
Full duplex
Yes
Flow control support
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Design
LED indicators
Yes
Certification
UL 1950 FCC/EN55022 Class A VCCI Class A C-Tick EN60950 (TUV) EN55024 CE
Power
Power consumption (typical)
43 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 80 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
2.99 kg
Other features
Data transfer rate
1000 Mbit/s
Dimensions (WxDxH)
440 x 223.5 x 43.6 mm
Connectivity technology
Wired
I/O ports
24x Gigabit Ethernet
Packet transfer speed
1 488 000pps
Power requirements
100 - 240V; 50/60Hz
Networking features
Etherent, Fast Ethernet, Gigabit Ethernet
Brand Image Product code Product Stock Price from
Allied Telesis 10/100/1000T x 16 ports unmanaged Gigabit switch Allied Telesis 10/100/1000T x 16 ports unmanaged Gigabit switch
(show image)
AT-GS900/16-XX 10/100/1000T x 16 ports unmanaged Gigabit switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 10/100TX x 24 ports unmanaged Fast Ethernet switch White Allied Telesis 10/100TX x 24 ports unmanaged Fast Ethernet switch White
(show image)
AT-FS724L-XX 10/100TX x 24 ports unmanaged Fast Ethernet switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged Allied Telesis 8 port 10/100/1000TX Unmanged Switch Unmanaged
(show image)
AT-GS900/8E-20 8 port 10/100/1000TX Unmanged Switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 16Port 10/100/1GBit Unmanaged Switch Allied Telesis 16Port 10/100/1GBit Unmanaged Switch
(show image)
AT-GS900/16-50 16Port 10/100/1GBit Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 8 port 10/100/1000TX Unmanaged Switch Allied Telesis 8 port 10/100/1000TX Unmanaged Switch
(show image)
AT-GS900/8E 8 port 10/100/1000TX Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 16-port 10/100/1000TX Unmanaged Switch Allied Telesis 16-port 10/100/1000TX Unmanaged Switch
(show image)
AT-GS900/16 16-port 10/100/1000TX Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)