location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington 0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K32300WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896323006 show
Category:
Cables with Thunderbolt connectors, which are used by electronic devices e.g. Apple's 2011 MacBook Pro,
Thunderbolt Cables Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2023 10:05:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington 0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.7 m
  • - Thunderbolt version: 3
  • - 40 Gbit/s
  • - 5120 x 2880 pixels
  • - Black
  • - 1 pc(s)
Long product name Kensington 0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible :
The long product name of Kensington 0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible
More>>>
Kensington 0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible:
The official description of Kensington 0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – Certified TB3 – USB-C Compatible gives you the flexibility to position your dock (or other Thunderbolt 3 enabled device) where it works best for you, without sacrificing performance or capability. Compatible with Windows, Mac and Chrome operating systems. Backward compatible with USB-C 3.2 Gen 2x2. Compatible withKensington Thunderbolt 3 docking stations such as the SD5550T, LD5400T, SD5200T and SD2400T.

Cable length gives you the flexibility to position your dock (or other Thunderbolt 3 enabled device) where it works best for you, without sacrificing performance or capability.
Compatible with Windows, Mac and Chrome operating systems. Backward compatible with USB-C 3.2 Gen 2x2.
High-speed data transfer – up to 40Gbps for Thunderbolt 3 devices and up to 20Gbps for USB-C 3.2 Gen 2x2 devices.
Supports video up to single 5K @ 60Hz or dual 4K @ 60Hz for Thunderbolt 3 devices, and up to dual 1080p for USB-C devices.
Charge your laptop and smartphone fast, with power delivery up to 100W and 18W (2A @ 9V) respectively*. Check with your manufacturer for power requirements.
With a two-year warranty, you can rest assured knowing you’re covered by Kensington.

Short summary description Kensington 0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible:
This short summary of the Kensington 0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington 0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible, Male, Male, 0.7 m, Black, 40 Gbit/s, 5120 x 2880 pixels

Long summary description Kensington 0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible:
This is an auto-generated long summary of Kensington 0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible based on the first three specs of the first five spec groups.

Kensington 0.7m (2.3ft) Thunderbolt 3 Cable – 40Gbps – 100W PD – certified TB3 – USB-C Compatible. Connector 1: Male, Connector 2: Male, Cable length: 0.7 m

Flexibility, performance and capability
Flexibility, performance and capability

Cable length gives you the flexibility to position your dock (or other Thunderbolt 3 enabled device) where it works best for you, without sacrificing performance or capability.

Compatibility
Compatibility

Compatible with Windows, Mac and Chrome operating systems. Backward compatible with USB-C 3.2 Gen 2x2.

High-Speed Data Transfer
High-Speed Data Transfer

Up to 40Gbps for Thunderbolt 3 devices and up to 20Gbps for USB-C 3.2 Gen 2x2 devices.

Single 5K/dual 4K video support
Single 5K/dual 4K video support

Supports video up to single 5K @ 60Hz or dual 4K @ 60Hz for Thunderbolt 3 devices, and up to dual 1080p for USB-C devices.

Fast charging
Fast charging

Charge your laptop and smartphone with power delivery up to 100W and 18W (2A @ 9V) respectively*. Check with your manufacturer for power requirements.

Two-year warranty
Two-year warranty

Rest assured knowing you’re covered by Kensington.

Features
Connector 1 *
Male
Connector 2 *
Male
Cable length *
0.7 m
Data transfer rate (max)
40 Gbit/s
Product colour *
Black
Features
Thunderbolt version *
3
Maximum resolution
5120 x 2880 pixels
Quantity per pack
1 pc(s)
Certification
TB3
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
United Kingdom 4 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)