location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39470M
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896394709 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Best for: Thunderbolt 3 Laptops and Ultrabooks, Monitors that support up to 4K and for customers that require Integrated Physical Security
  • - Connection technology: Thunderbolt 3 (Cross-platform compatibility)
  • - USB-C power delivery: Supports USB-C PD 2.0 (85W of laptop charging)
  • - Compatibility: macOS 10.13 or above, Windows 10
  • - No. of monitors supported: 2
  • - Maximum resolution supported: Single monitor: 5K (5120 x 2880 @ 60Hz) and Dual monitors: 4K (4096 x 2160 @ 60 Hz)
Warranty: 3 years
Long product name Kensington LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS :
The long product name of Kensington LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS
More>>>
Kensington LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS:
The official description of Kensington LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Combining a best-in-class Thunderbolt 3 docking experience with next generation laptop locking technology, Kensington delivers a game-changing 2-in-1 docking and locking solution for both Windows and Mac users. The LD5400T multi-user dock combines the productivity benefits of Thunderbolt 3 connectivity with K-Fob™ Smart Lock technology. Get more speed, more pixels, more power and more possibilities while reducing laptop theft and improving compliance with corporate security protocols. Secures thin and light laptops 11-15” in size, including models from Apple, Dell, HP, Lenovo and other manufacturers.

Best for: Thunderbolt 3 or Thunderbolt 4 Laptops, Ultrabooks and Monitors that support up to 4K. Ideal for customers that require Integrated Physical Security
Warranty: 3 Years
Register & Retrieve™ program provides free and secure cloud-based key fob replacement.
Compatible with the new MacBook Pro 16-inch.
Apple M1 - While this docking station will work with the M1 MacBook, only a single video output is supported. For multi-monitor support on your M1 MacBook, see our Hybrid USB-C DisplayLink docking stations (e.g.: SD4700P, SD4750P, SD4780P or SD4900P) or USB-A DisplayLink adapters (DisplayPort K33989, HDMI K33988, DVI-I K33974).
Connection technology: Thunderbolt 3 (Thunderbolt 4 laptops supported at Thunderbolt 3 features)
USB-C power delivery: Supports USB-C PD 2.0 (85W of laptop charging)
Compatibility: macOS 10.13 or above, Windows 10
No. of monitors supported: 2
Video output: 1 x DisplayPort v1.2 and optional secondary monitor via USB-C video adapter
Maximum resolution supported: Single monitor: 5K (5120 x 2880 @ 60Hz) and Dual monitors: 4K (4096 x 2160 @ 60 Hz)
Plug & play installation without need for drivers or downloads
System requirements: Only compatible with laptops equipped with Thunderbolt 3 or Thunderbolt 4 ports; not backwards compatible with Thunderbolt 1 or Thunderbolt 2. For Windows based devices, ensure your laptop supports Power Delivery.

Short summary description Kensington LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS:
This short summary of the Kensington LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS, Wired, Thunderbolt 3, 85 W, 100,10,1000 Mbit/s, Black, Silver, 40 Gbit/s

Long summary description Kensington LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS:
This is an auto-generated long summary of Kensington LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS based on the first three specs of the first five spec groups.

Kensington LD5400T Multi-User Thunderbolt 3 40Gbps Dual 4K Dock w/ K-Fob™ Smart Lock - 85W PD - Windows/macOS. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB Power Delivery up to: 85 W. Ethernet LAN data rates: 100,10,1000 Mbit/s. Product colour: Black, Silver, Data transfer rate: 40 Gbit/s, HD type: 4K Ultra HD. Power supply: 85 W, Output voltage: 5 V, Output current: 0.9 A. Windows operating systems supported: Windows 10, Mac operating systems supported: Mac OS X 10.13 High Sierra

Access options
Access options

Innovative access options provide the right security solution for every workspace. Choose between Single-User (K33476EU) for a simple locking experience for fixed desk users or Multi-User with Admin Control (K39470M) for hot-desking, hoteling and/or shared workspaces.

Scratch-resistant bumpers
Scratch-resistant bumpers

The laptop rests on cushioned bumpers along the back and base to protect it from cosmetic damage.

Flexible security options
Flexible security options

The station can be secured to any fixed object using the removable tethered lock cable, or by using the built-in Kensington Security Slot with a cable lock, or permanently secured to a desktop using the pre-drilled mounting holes.

Register & Retrieve™
Register & Retrieve™

The industry-leading Register & Retrieve™ Lock Management Portal is a smart cloud-based platform for the management of all Kensington locks. Providing IT managers and users with individual accounts and on-demand access to support services, the simple key registration process helps ensure records stay up to date following personnel changes and offers free key replacements.

Free Kensington DockWorks™ Software
Free Kensington DockWorks™ Software

Enables the best connection, performance and security from your Kensington dock.

IT-controlled access
IT-controlled access

Provides IT administrators with the benefit of master access to all stations, including those used for hot-desking, hoteling and/or shared workspaces. Also available with Single-User access (K33476EU) for a simple locking experience for fixed desk users.

Cross-platform compatibility
Cross-platform compatibility

This progressive Thunderbolt 3 dock (now supporting Thunderbolt 4 laptops at Thunderbolt 3 features) works with both Windows and macOS, providing the ultimate laptop docking station.

Thunderbolt 3 Technology – The Apex of USB-C™ Performance
Thunderbolt 3 Technology – The Apex of USB-C™ Performance

Brings lightning fast data transfer speeds up to 40Gbps to your desktop setup, allowing you to transfer a 4K movie in less than 30 seconds and connect two 4K UHD displays with nearly 16 million more pixels than an HDTV – all while supplying up to 85W of power to your host. **Only compatible with laptops equipped with Thunderbolt 3 ports; not backwards compatible with Thunderbolt 1 or Thunderbolt 2. For Windows based devices, ensure your laptop supports Power Delivery.

5K for Single Monitor or 4K for Dual Monitors
5K for Single Monitor or 4K for Dual Monitors

The perfect solution for business professionals, designers and gamers, the 5K single monitor or 4K dual monitor connections support the crisp resolution, contrast and colour depth of Ultra HD 4096 x 2160 @ 60Hz for dual monitor setups, or 5120 x 2880 @ 60Hz for single monitor 5K setups. Using DisplayPort v1.2 or HDMI, you’ll see more pixels with more speed than ever before. Optional USB-C to HDMI (K33993WW), USB-C to VGA (K33994WW), and DisplayPort to HDMI (K33984WW) adapters sold separately.

Productivity Ports
Productivity Ports

Connect to peripheral accessories via two Thunderbolt 3 ports – one for power delivery and data transfer and one for USB-C compatibility or daisy chaining up to five additional Thunderbolt-enabled devices, four USB-A 3.2 Gen1 ports (5V/0.9A), one 1Gbps Ethernet port, and a combo 3.5mm audio in/out port.

K-Fob™ Smart Lock technology
K-Fob™ Smart Lock technology

Combining encrypted security with the simplicity of keyless locking, Kensington’s K-Fob™ is the next generation of keying.

Professional locking design
Professional locking design

Conforms to Kensington’s industry-leading testing standards for durability, reliability and tamper-resistance. Designed to provide unobstructed access to the laptop’s side ports so security doesn’t interfere with productivity. Does not require any laptop modifications.

Adjustable security arms
Adjustable security arms

No tools are needed to easily adjust the station to fit 11”–15” thin and light laptops.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB Power Delivery
No
USB Power Delivery revision
2.0
USB Power Delivery up to
85 W
DisplayPorts quantity
1
DisplayPort version
1.2
Thunderbolt 3 ports quantity
2
Microphone in *
Yes
Combo headphone/mic port
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
100, 10, 1000 Mbit/s
Performance
Data transfer rate
40 Gbit/s
HD type
4K Ultra HD
Maximum digital resolution
5120 x 2880 pixels
Performance
Number of displays supported
2
Cable lock slot type
Kensington
Product colour *
Black, Silver
Plug and Play
Yes
Charging function
Yes
Daisy chain
Yes
Power
Power supply
85 W
Output voltage
5 V
Output current
0.9 A
Software
Windows operating systems supported
Windows 10
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.13 High Sierra
Logistics data
Harmonized System (HS) code
84733020
Other features
Compatible operating systems
Windows 10; macOS 10.13 or above
USB ports quantity
4
Country Distributor
United Kingdom 3 distributor(s)