location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Metal Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Metal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TB3HDMIDOCKIT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611703584
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
i-tec TB3HDMIDOCKIT user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec Metal Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: Thunderbolt 3
  • - USB Power Delivery
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - SD
Long product name i-tec Metal Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W :
The long product name of i-tec Metal Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-tec Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W
More>>>
i-tec Metal Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W:
The official description of i-tec Metal Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Life without Limits
Forget the past and look to the future! This Thunderbolt 3 docking station offers unrivaled performance that will eclipse any previous solution. Thunderbolt 3 technology is two times faster than Thunderbolt 2, and eight times faster than USB 3.0 technology (or USB-C 3.1 Gen 1). This dock allows you to create a powerful and versatile workstation, supporting improved productivity, efficiency, and the realization your full potential.

High definition video
Longing for for high resolution viewing? Connect two 4K monitors monitors with a high refresh rate of 60 pictures per second*, or a single 5K/60Hz monitor via the Thunderbolt 3 port. A great solution for a wide variety of users, including film enthusiasts, graphic designers, or for office use.

Work faster, work smarter
Need ultra-fast data transmission? This Thunderbolt dock provides a data transfer rate of up to 5GB per second, which means what used to take minutes, now takes seconds! Capabilities of Thunderbolt 3 technology used in this dock enable you to:
- Back-up a 256 GB hard disk in under one minute
- Copy a 4K movie in just 30 seconds
- Transfer the world library, perhaps 170 million books, in less than 10 hours

ou no longer have to worry about connecting and disconnecting devices to your notebook, when on the move. This Thunderbolt dock allows the easy connection of all your existing hardware (USB, LAN network, external displays, storage cards, etc.), via a single Thunderbolt 3 cable (One-Touch-System), while keeping your notebook fully charged.

Thanks to the Daisy Chain technology (mutual chain-type connection), connect up to 5 additional Thunderbolt 3 devices (external storage devices, displays, etc.)

Short summary description i-tec Metal Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W:
This short summary of the i-tec Metal Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Metal Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W, Wired, Thunderbolt 3, 65 W, 3.5 mm, 10,100,1000 Mbit/s, Black

Long summary description i-tec Metal Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W:
This is an auto-generated long summary of i-tec Metal Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W based on the first three specs of the first five spec groups.

i-tec Metal Thunderbolt 3 Dual 4K Docking Station + Power Delivery 65W. Connectivity technology: Wired, Host interface: Thunderbolt 3, USB Power Delivery up to: 65 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Compatible memory cards: SD, Data transfer rate: 40 Gbit/s. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 229 mm, Depth: 87 mm, Height: 27 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB Power Delivery
Yes
USB Power Delivery up to
65 W
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
Yes
Compatible memory cards
SD
Data transfer rate
40 Gbit/s
Maximum digital resolution
5120 x 2880 pixels
Product colour *
Black
LED indicators
Yes
Housing material
Aluminium
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
2 A
Output voltage
20 V
Output current
6.75 A
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
229 mm
Depth
87 mm
Height
27 mm
Weight
457 g
Packaging data
Package width
296 mm
Package depth
147 mm
Package height
89 mm
Package weight
1.15 kg
Packaging content
Cables included
AC, USB Type-C
AC adapter included
Yes
Quick start guide
Yes
Brand Image Product code Product Stock Price from
i-tec Metal USB-C 4K Docking Station i-tec Metal USB-C 4K Docking Station
(show image)
C31METAL4KDOCKPDUK USB-C Metal 4K Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station i-tec USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station
(show image)
CADUAL4KDOCKUK USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C 4K Mini Docking Station PD/Data i-tec USB-C 4K Mini Docking Station PD/Data
(show image)
C31MINIDOCK4KPD USB-C 4K Mini Docking Station PD/Data 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W
(show image)
C31DUALDOCKPDUK USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Dual Docking Station HDMI DVI i-tec USB 3.0 Dual Docking Station HDMI DVI
(show image)
U3HDMIDVIDOCKUK USB 3.0 Dual Docking Station HDMI DVI 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 HD Video Docking Station i-tec Advance USB 3.0 HD Video Docking Station
(show image)
U3DVIDOCKLUK USB 3.0 HD Video Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec THUNDERBOLT™ 2 Docking Station i-tec THUNDERBOLT™ 2 Docking Station
(show image)
THUNDERDOCK2UK THUNDERBOLT™ 2 Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C Low Profile Docking Station i-tec USB-C Low Profile Docking Station
(show image)
C31FLATDOCKPD USB-C Low Profile Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 Travel Docking Station HDMI or VGA i-tec Advance USB 3.0 Travel Docking Station HDMI or VGA
(show image)
U3TRAVELDOCK USB 3.0 Travel Docking Station HDMI or VGA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)