i-tec logo

i-tec USB-C Low Profile Docking Station

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78729
Info modified on:
14 Mar 2024, 19:30:48
Warranty:
2 years
Long product name i-tec USB-C Low Profile Docking Station:

i-tec USB-C Low Profile Docking Station, 1x HDMI 4K Ultra HD 3840 x 2016 @ 30 Hz, 1x SD Card Reader, 1x GLAN Ethernet, 3x USB 3.0 ports, 1x USB-C port, 1x USB-C Power Delivery port, Compatible with Thunderbolt 3

i-tec USB-C Low Profile Docking Station:

Enhance our notebook, tablet or smartphone using USB-C connectivity. This Thunderbolt™ 3 compatible docking station features a HDMI port supporting Ultra HD 4K resolution (3840 x 2160 px. @ 30 Hz) and stereo sound. USB-C Power Delivery (PD) port enables a notebook, tablet or smartphone to be powered and charged (max. 60 W).

The unit features two USB-C ports, 1x USB C 3.1 supporting a data transfer rate of 5 Gbps and one USB-C PD port, which is capable of charging all notebooks, tablets and smartphones with Power Delivery support (up to 20V/3A, max. 60 W). In addition, there are 3x USB 3.0 ports (USB 3.1 / 3.0 / 2.0 backward compatible), making it easy to connect all of your existing hardware.

The SD card slot offers quick and easy transfer of data between your digital camera, video camera, MP3 player etc., and your notebook or PC. The Gigabit Ethernet RJ45 port provides reliable, robust and high speed internet connection, supporting 10 / 100 / 1000 Mbps speeds. No external power supply or driver download is required – simply plug & play.

C31FLATDOCKPD is extremely compact, perfect for use at home, in the office, or if you are on the move. Connection of all hardware through a single device, via one USB-C port, helps to keep your workspace clean, tidy, and free from unwanted cables. Suitable for use with Macbook Pro 2016, Macbook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13 and HP Elitebook Folio G1, as well as other devices with USB-C connectivity.


- Video transfer is not supported via the USB-C 3.1 (Gen. 1) port. This function is not supported by USB-C docking stations but is supported by Thunderbolt3 docking stations. - Not all devices / systems with USB-C interface support the full standard functionality. Please ensure that your USB-C device supports DP alt mode and USB Power Delivery. -

Short summary description i-tec USB-C Low Profile Docking Station:

i-tec USB-C Low Profile Docking Station, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 10,100,1000 Mbit/s, Black, Turquoise, SD, SDHC, SDXC, 3840 x 2160 pixels

Long summary description i-tec USB-C Low Profile Docking Station:

i-tec USB-C Low Profile Docking Station. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Turquoise, Compatible memory cards: SD, SDHC, SDXC, Maximum digital resolution: 3840 x 2160 pixels. Power source type: AC. Width: 70 mm, Depth: 280 mm, Height: 22 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.