location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec THUNDERBOLT™ 2 Docking Station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THUNDERBOLT™ 2 Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
THUNDERDOCK2UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701726
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:08
The date of the most recent change of this product data-sheet in Icecat.
Quick Start (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
i-tec THUNDERDOCK2UK user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec THUNDERBOLT™ 2 Docking Station
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: Thunderbolt 2
  • - Ethernet LAN 10,100,1000 Mbit/s 10BASE-T, 100BASE-TX, 1000BASE-T
Long product name i-tec THUNDERBOLT™ 2 Docking Station :
The long product name of i-tec THUNDERBOLT™ 2 Docking Station. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-tec THUNDERBOLT™ 2 Docking Station, 2x Thunderbolt 2, 1x HDMI, 4K Ultra HD 4096x2160, Gigabit Ethernet, 3x USB 3.0 Port (of which 1x USB 3.0 Charging Port with BC 1.2 also for tablets), Audio output, Microphone input + 1m Thunderbolt Cable
More>>>
i-tec THUNDERBOLT™ 2 Docking Station:
The official description of i-tec THUNDERBOLT™ 2 Docking Station as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

i-tec THUNDERBOLT™ 2 Docking Station will allow you easy and extremely powerful connection of all accessories to your MacBook. It offers two Thunderbolt™ 2 ports with the transmission speed of 20 Gb/s. One will be used for connecting your Mac and the other one can be used for connection of other Thunderbolt™ devices such as external drives or monitors with the max. resolution 3840x2160@30Hz.

Using the 4K HDMI interface you can connect any monitor with a resolution up to 4096x2160@24Hz. When you connect HDMI and Thunderbolt™ monitor simultaneously, the max. resolution is 3840x2160@30Hz. Then you have three USB 3.0 ports that can be used for connection of your USB devices as well as for charging of phones, tablets, or other mobile devices. To enable high-power USB charging of Apple tablets, simply download and install the free utility

Wi-fi connection is really comfortable, but honestly speaking, if you want power without compromise, nothing can help you better than Gigabit Ethernet port, which always does not have to be a part of some modern notebooks. i-tec THUNDERBOLT™ 2 Docking station will help you with this and you can enjoy high speed internet access without any interruption. A separated microphone input and earphone output will allow conference calls as well as wonderful experience from movies or games.

The docking station features a compact and elegant metallic design which was developed in accordance with the ultrabook line. It can be used also as a notebook or tablet pad providing better circulation of air under these pieces of equipment.

This universal docking station will significantly increase the comfort of using your MacBook. It will allow connection of your favourite pieces of hardware such as a keyboard, mouse, external disk, printer, an audio system, internet modem, another monitor, etc. by a single Thunderbolt™ 2 cable (One-Touch-System). This way you will avoid perpetual connecting and disconnecting of these pieces of hardware whenever you carry your notebook or tablet with you. Another advantage is better organization of your desktop and removal of the unorganized clutter of cables.

Short summary description i-tec THUNDERBOLT™ 2 Docking Station:
This short summary of the i-tec THUNDERBOLT™ 2 Docking Station data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec THUNDERBOLT™ 2 Docking Station, Wired, Thunderbolt 2, 1.4b, 3.5 mm, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T

Long summary description i-tec THUNDERBOLT™ 2 Docking Station:
This is an auto-generated long summary of i-tec THUNDERBOLT™ 2 Docking Station based on the first three specs of the first five spec groups.

i-tec THUNDERBOLT™ 2 Docking Station. Connectivity technology: Wired, Host interface: Thunderbolt 2, HDMI version: 1.4b. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, White, Data transfer rate: 20 Gbit/s, Maximum digital resolution: 4096 x 2160 pixels. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 195 mm, Depth: 77 mm, Height: 28 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Thunderbolt 2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
HDMI ports quantity *
1
HDMI version
1.4b
Thunderbolt 2 ports quantity
2
Microphone in *
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Performance
Card reader integrated *
No
Data transfer rate
20 Gbit/s
Maximum digital resolution
4096 x 2160 pixels
Product colour *
Black, White
LED indicators
Yes
Charging function
Yes
Power
Power source type
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
5 A
Power plug type
Type G
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
195 mm
Depth
77 mm
Height
28 mm
Weight
316 g
Packaging data
Package width
307 mm
Package depth
127 mm
Package height
83 mm
Package weight
1.05 kg
Packaging content
Cables included
Thunderbolt
Quick start guide
Yes